EN
  • EN
  • DE

LT4321IUF#TRPBF

Part No LT4321IUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Bridge Rectifier
FET Type N-Channel
Internal Switch(s) No
Current - Supply 32 µA
Voltage - Supply 20V ~ 80V
Applications Power Over Ethernet (PoE)
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number LT4321
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845328-LT4321IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4321IUF#TRPBF CAD Model

Description

Analog Devices Inc. LT4321IUF#TRPBF

The LT4321IUF#TRPBF is a high-performance, integrated Power over Ethernet (PoE) ideal diode bridge controller from Analog Devices Inc. This innovative component is designed to simplify the implementation of PoE-powered devices by replacing the traditional diode bridge rectifier with a more efficient active rectification circuit. The LT4321IUF#TRPBF is particularly well-suited for applications where power efficiency, minimal heat generation, and high reliability are paramount.

With its advanced design, the LT4321IUF#TRPBF offers several key features that make it a standout choice for PoE applications:

  • Efficiency: The active rectification significantly reduces power dissipation compared to passive solutions, leading to cooler operation and higher efficiency, which is especially beneficial in applications with limited airflow or thermal management resources.
  • Compatibility: It supports a wide range of PoE standards, including IEEE 802.3at (PoE+), ensuring compatibility with a variety of PoE sources and powered devices.
  • Flexibility: The device can be used in a variety of PoE applications, such as IP cameras, wireless access points, and remote sensors, offering designers a versatile solution for their power needs.
  • Small Footprint: Housed in a compact QFN package, the LT4321IUF#TRPBF minimizes board space requirements, making it ideal for space-constrained applications.
  • Robustness: The product is characterized for operation from -40°C to 125°C, ensuring reliable performance across a broad range of environmental conditions.

Additionally, the LT4321IUF#TRPBF features a smooth switchover between diodes, which helps to minimize noise and voltage spikes on the network. This can be critical in sensitive applications such as audio/video transmission or precision instrumentation.

For design engineers looking to enhance the performance and efficiency of their PoE systems, the LT4321IUF#TRPBF from Analog Devices Inc. offers a compelling solution. With its combination of high efficiency, compatibility, and robustness, it is well-equipped to meet the demands of modern PoE applications.

Whether you're designing enterprise-level networking equipment or industrial IoT devices, the LT4321IUF#TRPBF provides the reliability and performance needed to ensure seamless operation and long-term durability.

You May Also Be Interested in

Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.1199
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3930
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1049 $51.0490
24+ $4.1887 $100.5288
37+ $4.0578 $150.1386
51+ $3.9269 $200.2719
66+ $3.7960 $250.5360
89+ $3.4033 $302.8937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess