The DS1666-010 is a silicon delay line manufactured by Dallas Semiconductor (now Maxim Integrated). This device provides a precise and stable delay for digital signals, typically used in timing-critical applications.
Applications
- Clock synchronization
- Pulse width control
- Timing adjustments in digital circuits
- Video and audio processing equipment
- Computer peripherals
Features
- Fixed Delay: 10ns (Indicated by "-010" in the part number)
- 5V Operation
- High Accuracy
- Stable Delay over Temperature and Voltage
- TTL Compatible
- Low Profile Package
Benefits
- Precise timing control
- Improved signal integrity
- Simplified circuit design
- Reliable performance over a wide range of operating conditions
- Drop-in replacement for discrete delay lines
Technical Specifications
The DS1666-010 offers a fixed delay of 10 nanoseconds. It operates at 5V and is TTL compatible, allowing for easy integration with standard digital logic circuits. The device provides a stable delay over variations in temperature and voltage, ensuring accurate timing in demanding applications. It is available in a low-profile package, minimizing board space requirements. The delay line is designed for precise timing control and offers improved signal integrity. Given the age of the part and the manufacturer, access to datasheets from Dallas Semiconductor (Maxim Integrated) is recommended for exact specifications.
Its primary purpose is to introduce a defined delay into digital signals, correcting timing issues, or achieving specific timing relationships between signals. As an older component, modern designs would likely use more integrated and programmable solutions, but the DS1666-010 remains relevant for maintaining older systems.