EN
  • EN
  • DE

LTC2365CTS8

Part No LTC2365CTS8
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR TSOT23-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.35V ~ 3.6V
Voltage - Supply, Digital 2.35V ~ 3.6V
Operating Temperature 0°C ~ 70°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Type Surface Mount
Qualification -;5;9;7;10;8;3;4;2;1;5503;2837;1014;600061;475;4991;505;175;974;600062;51;598;600039;2832;600026;342;600010;600060;1016;150;14;816;568;488;149;20;2156;846;336;863;1568;497;296;3175;818;0;94259;94260;93908;93910;93907;94261;94262;88500;94380;84414;93675;93900;93680;93686;93681;93682;93683;93913;93902;93904;93901;92850;93684;92851;92852;94257;93891;93896;93895;92853;94267;94268;92854;92855;93898;94269;93905;93906;93917;93893;94270;94258;93678;93915;93918;92856;92848;88166;93899;94043;80405;92857;93674;76737;93679;94271;94272;94273;93916;93685;111232;109495;117466;111314;111312;111202;111306;133177;89622;89623;87810;89624;120866;93308;93309;122940;86384;86385;128618;80402;86386;127316;127314;111235;93909;88090;93903;10947;47248;21428;10749;80406;49974;14338;10181;15126;93919;19123;10833;48765;95467;95468;95469;123233;21602;62;61;3;2;243;250;1;17;6;0;2;4;7;1;169295;203167;249730;267825;270818;281410;282006;295538;63986;64579;74826;80383;80953;80957;88044;92592;97513;103710;104077;108970;112644;116599;137796;146545;151929;184739;186423;1;177882;466456;253746;254150;254545;270062;281410;88044;89344;92592;97513;103710;104852;105001;117603;180528;211651;235406;241023;254923;285500;288281;67274;69763;70928;83141;84929;86281;99417;141438;153137;213898;223807;225054;236256;258197;258227;259195;279675;289438;291627;299002;120235;120236;512048;50579;62792;61864;168079;126782;130049;202028;171176;174016;176180;178736;227707;210716;248500;266702;251546;251377;252500;253653;697949;269301;270587;697946;294205;73403;75289;82164;96930;103055;98180;98490;108004;105227;112373;116116;117094;142942;149125;146924;147030;147286;158672;164041;184000;186266;184898;188387;190328;697945;197912;200055;199030;214721;214732;216461;219539;220838;697948;225868;227054;238015;238018;240684;241075;244942;246885;246326;258609;261528;263828;263320;264538;273799;276241;276855;277967;278780;280641;287248;289585;291267;292532;301878;301575;303234;68696;71225;72168;77287;78469;78842;79180;79377;85624;86489;90898;91321;94559;95580;100267;101085;101911;106693;106897;107103;111472;115583;115766;115727;115866;118500;118842;140323;145170;145922;147759;148768;153409;156878;157986;160758;164419;164927;165029;182208;183408;185700;185640;185641;189593;189876;192939;192942;193713;199365;201015;213218;216279;217160;221250;221734;221802;236685;239323;240171;240493;242056;243182;243507;245510;246482;255826;259241;259901;262355;263681;264156;264936;272940;275927;277406;286202;299143;299411;120395;41520;716270;42950;45645;48535;47366;49825;768745;55277;57541;58694;61021;168185;123296;126808;131756;136065;202083;174024;176195;227807;206099;208339;248579;266776;270610;294333;73556;73717;92290;103102;143047;143053;143054;143055;716769;149158;158728;512049;165530;184062;184211;512050;188481;191863;194542;214787;512051;216475;217895;222051;238095;240706;241649;243784;257317;259555;456913;262909;262912;263852;273822;277983;512052;287294;299695;300540;302578;303261;68825;71242;84052;85649;85650;90061;91332;94573;100301;101621;105843;110605;115391;118131;140416;145183;156929;156930;162819;182274;185472;192955;195775;198048;213256;221267;236731;236733;243191;259249;277414;286221;288580;299152;120101;47344;50976;55189;57494;167931;131668;133453;134642;134643;201963;172952;172953;177294;227551;248452;487925;577199;433554;252496;294108;429631;65601;103025;466906;161177;1;39665;40509;40515;424375;40523;121326;122376;122378;122386;169295;170031;170032;170034;203167;204021;204024;204025;204026;211510;
Ultra Librarian 3D Model Ultra Librarian LTC2365CTS8 CAD Model

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0714 $64.0714
2+ $52.5715 $105.1430
3+ $50.9286 $152.7858
5+ $49.2857 $246.4285
6+ $47.6429 $285.8574
8+ $42.7143 $341.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess