Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 24
Sampling Rate (Per Second) 125k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Mounting Style SMD
Family Part Number ADS1258
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141640-ADS1258IPHPREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1258IPHPREP CAD Model

Description

The ADS1258IPHPREP, manufactured by Texas Instruments, is a state-of-the-art, 24-bit analog-to-digital converter (ADC) designed for high-precision data acquisition systems. It features a multichannel, low-noise design that makes it ideal for a variety of demanding applications, including medical instrumentation, industrial process control, and scientific measurement systems.

Key Features

  • High Precision: With 24-bit resolution, the ADS1258IPHPREP offers exceptional accuracy and low noise performance, ensuring that even the smallest signal variations are captured with high fidelity.
  • Multi-Channel Flexibility: The device includes 16 single-ended or 8 differential input channels, giving users the flexibility to configure the ADC for various complex measurement tasks.
  • High Data Rate: The ADC supports data rates up to 23.7k samples per second (SPS), enabling real-time monitoring and control for systems requiring rapid data acquisition.
  • Integrated Features: It comes with an internal oscillator, temperature sensor, and burnout detection circuitry, reducing the need for external components and simplifying system design.
  • Programmable Gain Amplifier (PGA): The onboard PGA offers gains ranging from 1 to 64, allowing for signal amplification and thus enhancing the ADC's versatility in various application scenarios.
  • Digital Filters: Built-in digital filters help to improve performance by reducing noise and improving signal integrity.

Applications

The ADS1258IPHPREP is well-suited for a wide range of high-precision applications, including:

  • Medical Instrumentation (e.g., Electrocardiograms, Blood Analysis)
  • Industrial Process Control (e.g., Temperature Monitoring, Pressure Sensing)
  • Scientific Research Equipment (e.g., Spectrometry, Seismography)
  • Data Acquisition Systems (e.g., Multi-channel Data Logging)

Quality and Reliability

As part of Texas Instruments' Enhanced Product (EP) portfolio, the ADS1258IPHPREP is designed to meet stringent quality standards. It is specified for enhanced product performance over extended temperature ranges, making it reliable for use in both commercial and industrial environments.

With its robust feature set and high-precision capabilities, the ADS1258IPHPREP from Texas Instruments represents a top-tier solution for complex and critical data acquisition needs.

You May Also Be Interested in

Texas Instruments
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 | IC ADC 8BIT SAR SOT23-6
Need more? Email Us
ECAD model for ADC081S101CIMFX
Analog Devices Inc.
3 V to 5 V Single Supply, 200 kSPS 8-Channel, 12-Bit Sampling ADC
Need more? Email Us
ECAD model for AD7858LARZ
Analog Devices Inc.
14-Bit 128 kSPS Complete Sampling ADC
Need more? Email Us
ECAD model for AD679KD
Texas Instruments
8-Bit Serial I/O A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14SOIC
Lowest to $8.5440
ECAD model for ADC0834CCWMX
Texas Instruments
10-/8-Bit, 1.25-MSPS, MICRO-POWER, MINIATURE SAR ANALOG-TO-DIGITAL CONVERTERS | IC ADC 10BIT SAR SOT23-6
Lowest to $5.6422
ECAD model for ADS7887SDBVR
Texas Instruments
10-Bit, 40-MSPS ANALOG-TO-DIGITAL CONVERTER WITH PGA AND CLAMP | IC ADC 10BIT PIPELINED 28TSSOP
Lowest to $9.4170
ECAD model for THS1041CPW
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $16.3508
ECAD model for ADS8860IDRCR
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC
Need more? Email Us
ECAD model for AD9239BCPZ-170
Texas Instruments
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter | IC ADC 8BIT SAR 10VSSOP
Lowest to $3.7925
ECAD model for ADC084S101CIMMX

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.8771 $51.8771
3+ $42.5659 $127.6977
4+ $41.2357 $164.9428
6+ $39.9055 $239.4330
7+ $38.5753 $270.0271
9+ $34.5848 $311.2632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention