EN
  • EN
  • DE

AD9239BCPZ-170

Part No AD9239BCPZ-170
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate 170M
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 72-VFQFN Exposed Pad, CSP
Manufacturer Package 72-LFCSP-VQ (10x10)
Win Source Part Number 1139013-AD9239BCPZ-170
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9239
Introduction Date October 01, 2008
ECCN 3A991.c.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9239BCPZ-170 CAD Model

Description

Introducing the AD9239BCPZ-170 - A High-Performance ADC from Analog Devices Inc.

The AD9239BCPZ-170 is a state-of-the-art analog-to-digital converter (ADC) developed by the renowned manufacturer Analog Devices Inc. Designed to deliver exceptional performance and accuracy, this product is an ideal solution for a wide range of demanding applications, including medical imaging systems, data acquisition, and wireless communications.

At the heart of the AD9239BCPZ-170 lies its impressive sampling rate of 170 MSPS (mega-samples per second), which ensures that fast-changing signals are captured with high fidelity. This high-speed ADC features a resolution of 12 bits, providing the precision required for intricate signal processing tasks.

The device operates over a single 1.8 V power supply, which minimizes power consumption and makes it suitable for power-sensitive applications. Moreover, it incorporates a differential input with a 650 MHz bandwidth, enabling it to handle high-frequency signals with ease. This capability, combined with its low noise performance, ensures clean and reliable conversion of analog inputs to digital outputs.

The AD9239BCPZ-170 comes in a compact 32-lead LFCSP (lead frame chip scale package) that is designed to save space on printed circuit boards (PCBs). Its small footprint allows for more efficient use of PCB real estate, which is crucial in modern electronic designs where space is at a premium.

Additional features of the AD9239BCPZ-170 include an on-chip voltage reference and sample-and-hold circuit, which simplify the design and reduce external component count. It also supports a DDR LVDS (double data rate low-voltage differential signaling) output interface, which provides a high-speed data transfer while reducing the number of I/O lines required, further simplifying PCB layout.

For designers and engineers looking for an ADC that combines high speed, precision, and power efficiency, the AD9239BCPZ-170 from Analog Devices Inc. is an exceptional choice. Its robust feature set and compact design make it a versatile component that can enhance the performance and reliability of a wide array of electronic systems.

To learn more about the AD9239BCPZ-170 and how it can be integrated into your next project, visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess