Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Last Time Buy
Transistor Type PNP
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 700mV at 100mA, 2A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 100mA, 2V
Maximum Power 1W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TP
Family Part Number 2SB1202
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 736253-2SB1202T-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1202T-E CAD Model

Description

The ON Semiconductor 2SB1202T-E is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is well-suited for amplification and switching applications and is known for its reliability and efficiency.

Key Features

  • PNP Bipolar Junction Transistor: This device is a PNP transistor, which means it is designed to pass current predominantly from the emitter to collector when a positive voltage is applied to the base terminal.
  • High Current Capacity: The 2SB1202T-E can handle a continuous collector current (Ic) of up to 2A, making it suitable for moderate to high power applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during operation.
  • High Power Dissipation: With a power dissipation of 1W, this transistor can manage a fair amount of power, making it robust for various uses.
  • Fast Switching Speed: The device is designed for quick switching, which is essential for applications requiring rapid transitions between on and off states.
  • Complementary NPN Type: The 2SB1202T-E has a complementary NPN type, which allows for the creation of complementary or push-pull amplifier configurations.

Applications

The 2SB1202T-E is versatile and can be used in a variety of electronic circuits. Its typical applications include:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Motor control circuits
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Product Specifications

Parameter Value Collector-Base Voltage (VCBO) -50V Collector-Emitter Voltage (VCEO) -30V Emitter-Base Voltage (VEBO) -5V Collector Current (IC) -2A Collector Power Dissipation (Pc) 1W Operating and Storage Junction Temperature Range (Tj, Tstg) -55 to +150°C

The ON Semiconductor 2SB1202T-E PNP transistor is a reliable component for designers who require a dependable and efficient solution for their electronic designs. Its combination of high current capacity, low saturation voltage, and fast switching speed makes it a valuable part of any electronic component inventory.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to $0.0170
ECAD model for MMBT4401Q
Nexperia USA Inc.
TRANS PNP 45V 0.1A TO236AB
Lowest to $0.0501
ECAD model for BCW70,215
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0384
ECAD model for MMBTA06Q
Nexperia USA Inc.
MJD31CA/SOT428/DPAK
Lowest to $0.9091
ECAD model for MJD31CAJ
Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to $0.0367
ECAD model for BC817-40-AU_R1_000A1
Panjit
TRANS PNP 60V 0.5A SOT23
Lowest to $0.0294
ECAD model for MMBTA55_R1_00001
Nexperia USA Inc.
TRANS NPN 30V 0.6A SOT323
Need more? Email Us
ECAD model for PMST2222,115
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO236AB
Lowest to $0.0236
ECAD model for BCX70J,235
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W -0.6A -180V Tran / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MMBT5401Q

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.3006 $66.1320
525+ $0.2467 $129.5175
815+ $0.2390 $194.7850
1,120+ $0.2313 $259.0560
1,450+ $0.2237 $324.3650
1,940+ $0.2005 $388.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 220 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention