EN
  • EN
  • DE

ADS8860IDRCR

Part No ADS8860IDRCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 16
Sampling Rate 1M
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1142110-ADS8860IDRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name ADS8860
Introduction Date June 04, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8860IDRCR CAD Model

Description

The Texas Instruments ADS8860IDRCR is a high-performance, 16-bit analog-to-digital converter (ADC) that offers a compelling combination of features for a wide range of applications. This precision ADC is designed to deliver high accuracy and fast data acquisition capabilities, making it ideal for industrial, medical, and communication systems where precise signal conversion is critical.

Key Features

  • Resolution: 16-bit SAR ADC, ensuring high-resolution measurements.
  • Sampling Rate: Offers a maximum sampling rate of 1 MSPS (Mega Samples Per Second), providing rapid data acquisition.
  • Input Voltage Range: The device supports a wide input range, accommodating various signal levels.
  • Interface: Features a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Power Efficiency: Operates with a low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Package: Comes in a compact VSON-10 package, which is space-efficient and suitable for high-density circuit designs.
  • Temperature Range: Designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The ADS8860IDRCR is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instrumentation
  • Battery-powered devices
  • Communication infrastructure

Performance and Quality

With its high resolution and fast sampling rate, the ADS8860IDRCR ensures accurate and timely data conversion. The device's robust design and Texas Instruments' commitment to quality make it a reliable choice for critical applications where precision is paramount.

Ordering Information

The ADS8860IDRCR is available for order in tape and reel format, denoted by the 'R' at the end of the product code, facilitating efficient assembly for mass production. For detailed specifications and ordering information, please refer to the official Texas Instruments datasheet and product resources.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3548 $54.7096
5+ $22.4450 $112.2250
7+ $21.7436 $152.2052
10+ $21.0422 $210.4220
13+ $20.3408 $264.4304
17+ $18.2366 $310.0222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess