EN
  • EN
  • DE

ADRF6703ACPZ-R7

Part No ADRF6703ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC MODULATOR QUAD VCO 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Modulator
LO Frequency 2.1GHz ~ 2.6GHz
RF Frequency 1.55GHz ~ 2.65GHz
P1dB 11.8dB
Noise Floor -159.7dBm/Hz
Output Power 2.75dBm
Operating Supply Current 240mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Test Frequency 2.6GHz
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Homepage www.analog.com
Win Source Part Number 717593-ADRF6703ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADRF6703
Introduction Date September 14, 2009
ECCN 5A991.b
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADRF6703ACPZ-R7 CAD Model

Description

ADRF6703ACPZ-R7: High-Performance Quadrature Modulator from Analog Devices Inc.

The ADRF6703ACPZ-R7 is a cutting-edge quadrature modulator designed by Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular component is engineered to deliver exceptional modulation quality and frequency agility, making it an ideal choice for a wide range of communication and instrumentation applications.

Key Features

  • Frequency Range: The ADRF6703ACPZ-R7 operates over a broad frequency range, enabling support for various RF bands and ensuring versatility across multiple platforms.
  • High Linearity: With its superior linearity performance, this modulator ensures minimal distortion in signal transmission, which is crucial for maintaining signal integrity in high-performance systems.
  • Integrated Fractional-N PLL Synthesizer: The device includes an integrated phase-locked loop (PLL) synthesizer with a fractional-N divider, providing precise frequency generation and modulation.
  • Low Noise Floor: Its low phase noise characteristics contribute to a clean signal output, which is essential for communication systems where signal clarity is paramount.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADRF6703ACPZ-R7 saves valuable board space while offering robust performance.

Applications

The ADRF6703ACPZ-R7 is particularly well-suited for applications that demand high-quality signal modulation, such as:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Point-to-point communication systems
  • Broadband wireless access
  • Instrumentation and aerospace/defense systems

Product Specifications

Equipped with a wide output bandwidth, the ADRF6703ACPZ-R7 can support modulation bandwidths necessary for complex modulation schemes. Its integrated VCO (Voltage-Controlled Oscillator) and variable gain control further enhance its adaptability to different system requirements. The device operates over a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

With its exceptional features and robust design, the ADRF6703ACPZ-R7 from Analog Devices Inc. stands out as a top-tier solution for designers seeking to implement advanced modulation techniques in their RF and microwave communication systems.

You May Also Be Interested in

RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.3993
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $1.4714

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9326 $55.7304
9+ $11.4319 $102.8871
14+ $11.0746 $155.0444
19+ $10.7174 $203.6306
25+ $10.3601 $259.0025
33+ $9.2884 $306.5172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess