EN
  • EN
  • DE

TRF3705IRGET

Part No TRF3705IRGET
Manufacturer Texas Instruments
Catalog RF Modulators
Description 300-MHz to 4-GHz Quadrature Modulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Function Modulator
LO Frequency 300MHz ~ 4GHz
RF Frequency 300MHz ~ 4GHz
P1dB 13.7dBm
Noise Floor -160dBm/Hz
Output Power 7.1dBm
Operating Supply Current 306mA
Operating Supply Voltage 3.15 V ~ 3.6 V
Test Frequency 1.85GHz
Package 24-VFQFN Exposed Pad
Win Source Part Number 1273899-TRF3705IRGET
Manufacturer Homepage www.ti.com
Family Name TRF3705
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF3705IRGET CAD Model

Description

Product Overview: TRF3705IRGET

The TRF3705IRGET, from Texas Instruments, is a high-performance, quadrature modulator designed for use in wireless communication systems. This device is ideal for complex modulation schemes, such as QPSK, 8PSK, and 16QAM, which are commonly used in modern wireless infrastructure, satellite communications, and fixed wireless applications.

Operating within the frequency range of 400 MHz to 4 GHz, the TRF3705IRGET provides designers with a versatile component that can be deployed in a variety of frequency bands. This makes it suitable for a wide range of systems, including those operating in the popular 2.4 GHz and 3.5 GHz bands.

The TRF3705IRGET boasts a low noise floor and a high linearity performance, which ensures that signal integrity is maintained even in the most demanding situations. Its exceptional carrier suppression and sideband suppression characteristics contribute to reducing signal distortion, thereby enhancing the overall system performance.

The device comes in a compact 24-pin QFN package, which not only saves precious board space but also aids in thermal management. With a single 5V supply, the TRF3705IRGET simplifies power supply design, making it a cost-effective solution for many RF applications.

Integration is a key factor in modern electronics design, and the TRF3705IRGET integrates a voltage-controlled oscillator (VCO), a fractional-N PLL synthesizer, and various power down modes to conserve energy when not in active use. This integration reduces the need for external components and simplifies the design process, allowing for quicker time-to-market and reduced system complexity.

Texas Instruments provides comprehensive support for the TRF3705IRGET with detailed datasheets, application notes, and design resources to assist engineers in implementing this modulator in their designs. With its combination of performance, integration, and support, the TRF3705IRGET is an excellent choice for designers looking to create efficient and high-quality wireless communication systems.

You May Also Be Interested in

ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Texas Instruments
RF MODULATOR 12WFBGA/DSBGA
Lowest to $27.9132
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $1.2101
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Intersil
TELECOM CIRCUIT, 1-FUNC, PQFP100 / RF Modulator IC
Lowest to $47.0628

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1327 $57.0616
18+ $5.8525 $105.3450
27+ $5.6696 $153.0792
37+ $5.4867 $203.0079
48+ $5.3039 $254.5872
64+ $4.7552 $304.3328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess