EN
  • EN
  • DE

LM5050MKX-2/NOPB

Part No LM5050MKX-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - OFF 450 ns
Current - Supply 355 µA
Voltage - Supply 6V ~ 75V
Applications Redundant Power Supplies
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Base Product Number LM5050
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877511-LM5050MKX-2/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5050MKX-2/NOPB CAD Model

Description

The LM5050MKX-2/NOPB from Texas Instruments is a high-performance controller designed for managing the power supply within electronic systems. This versatile device is adept at orchestrating the flow of power from an external source to the system load, offering protection and efficiency in a compact package.

Key Features

  • High-Side ORing FET Controller: The LM5050MKX-2/NOPB acts as a controller for an N-channel power MOSFET, facilitating high-side ORing of multiple power sources to ensure seamless power supply without interruption.
  • Wide Operating Voltage Range: This device operates over a broad voltage range, accommodating systems that require anywhere from 5.5V to 75V, making it suitable for a diverse array of applications.
  • Gate Drive Voltage Clamping: To protect the MOSFET, the LM5050MKX-2/NOPB provides clamping on the gate drive voltage, ensuring that the MOSFET operates within safe parameters.
  • Charge Pump for Enhanced Control: A built-in charge pump ensures that the gate of the MOSFET can be fully enhanced, allowing for better control of the power flow.
  • Reverse Polarity Protection: The device is designed to safeguard against reverse polarity, which can potentially damage the system and connected devices.
  • Power Good Flag: An integrated power good flag feature provides a signal indicating when the output is within a specified range, ensuring reliable system operation.

Applications

The LM5050MKX-2/NOPB is ideal for a range of applications, including but not limited to:

  • Redundant Power Systems
  • Telecom Infrastructure
  • Server Farms and Data Centers
  • Industrial Power Systems
  • Automotive Electronics

Quality and Reliability

As with all Texas Instruments products, the LM5050MKX-2/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. The device is available in a space-saving 6-pin SOT-23 package, and its NOPB designation indicates that it is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.1199
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9866 $54.2630
125+ $0.8096 $101.2000
195+ $0.7843 $152.9385
265+ $0.7590 $201.1350
345+ $0.7337 $253.1265
460+ $0.6578 $302.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess