EN
  • EN
  • DE

LM20136MH

Part No LM20136MH
Manufacturer National Semiconductor (TI)
Description 6A, Synchronous Buck Regulator with Input Synchronization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1196999-LM20136MH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM20136MH CAD Model

Description

The LM20136MH is a SIMPLE SWITCHER® power module from Texas Instruments (formerly National Semiconductor). It's a highly integrated step-down (buck) regulator designed for ease of use and high efficiency in point-of-load power supply applications.

Applications

  • Point-of-Load (POL) Regulation: Provides regulated voltage to individual components or subsystems in electronic devices.
  • FPGA and Processor Power: Powers FPGAs, microprocessors, and other digital ICs.
  • Industrial Automation: Used in industrial control systems, PLCs, and other automation equipment.
  • Networking Equipment: Powers various components in routers, switches, and servers.
  • Medical Devices: Used in medical equipment requiring stable and efficient power supplies.

Features

  • Integrated MOSFETs: Internal MOSFETs simplify the design and reduce component count.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages.
  • Adjustable Output Voltage: Output voltage can be adjusted via external resistors.
  • High Efficiency: Achieves high efficiency across a wide load range.
  • Overcurrent and Overtemperature Protection: Protects the device and the load from damage.

Benefits

  • Simplified Design: Integrated components reduce design complexity and time-to-market.
  • High Efficiency: Reduces power consumption and heat generation.
  • Robust Protection: Protects the device and the load from fault conditions.
  • Small Footprint: Compact package saves board space.
  • Reliable Performance: Designed for stable and reliable operation.

Additional Details

The LM20136MH typically operates at a switching frequency in the hundreds of kHz range, offering a good balance between efficiency and component size. The output voltage is typically adjustable using external resistors, and the device often includes features like soft-start and power-good indicators. The datasheet provides detailed information about the device's electrical characteristics, thermal performance, and application guidelines.

Proper layout techniques and thermal management are crucial for ensuring optimal performance and reliability. Always refer to the manufacturer's application notes and guidelines.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5134 $55.1340
23+ $4.5239 $104.0497
35+ $4.3825 $153.3875
48+ $4.2411 $203.5728
61+ $4.0998 $250.0878
82+ $3.6756 $301.3992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess