EN
  • EN
  • DE

74AUP1G08FX4-7

Part No 74AUP1G08FX4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP DFN1409-6 / AND Gate IC 1 Channel X2-DFN1409-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Diodes Incorporated
Series 74AUP
Package Tape & Reel (TR)
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package X2-DFN1409-6
Package / Case 6-XFDFN
Base Product Number 74AUP1G08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AUP1G08FX4-7DITR,74AUP1G08FX4-7DICT,74AUP1G08FX4-7DIDKR
Standard Package 5,000
Win Source Part Number 961948-74AUP1G08FX4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G08FX4-7 CAD Model

Description

Product Overview: 74AUP1G08FX4-7 by Diodes Incorporated

The 74AUP1G08FX4-7 is a high-performance, single 2-input positive AND gate integrated circuit designed by Diodes Incorporated, which is part of their advanced ultra-low power (AUP) series. This device is engineered to operate over a wide range of power supplies, with a very low static and dynamic power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Constructed with advanced silicon-gate CMOS technology, the 74AUP1G08FX4-7 ensures that the quiescent current is significantly low, which is beneficial for extending battery life in portable devices. This component offers a standard pinout and is housed in a compact 6-pin XSON package, which is highly suitable for space-constrained applications.

Key Features:

  • Low Power Consumption: The device features ultra-low power consumption with a typical ICC of only 0.9 µA, maximizing battery life in portable applications.
  • Wide Operating Voltage Range: It operates across a voltage range of 0.8V to 3.6V, providing design flexibility for various power supply requirements.
  • High-Speed Operation: The 74AUP1G08FX4-7 offers high-speed performance with a propagation delay (tpd) of only 3.5 ns at 3.3V, allowing for fast signal processing.
  • Low Noise Overshoot and Undershoot: This IC exhibits reduced noise during voltage transitions, which minimizes the risk of erroneous switching.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated, ensuring the device's robustness for handling and assembly processes.
  • RoHS Compliant: The product meets RoHS standards, which means it is manufactured without harmful substances such as lead, making it environmentally friendly.

The 74AUP1G08FX4-7 is an exemplary choice for designers looking for a logic gate with minimal power draw and high-speed operation. Its applications span across various fields including mobile phones, PDAs, computing devices, and any other systems where power efficiency is paramount. With its robust design and comprehensive features, the 74AUP1G08FX4-7 from Diodes Incorporated stands out as a reliable and efficient component for your digital logic needs.

Please note that the actual product's specifications should be verified with the manufacturer's datasheet to ensure accuracy in design and application.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1585 $50.7200
770+ $0.1301 $100.1770
1,195+ $0.1260 $150.5700
1,645+ $0.1219 $200.5255
2,125+ $0.1179 $250.5375
2,840+ $0.1057 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess