EN
  • EN
  • DE
  • IT

PN5441A2ET/C30701

Part No PN5441A2ET/C30701
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description MCU 8-bit 80C51 CISC 128KB ROM 2.5V/3.3V/5V 64-Pin TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 279294-PN5441A2ET/C30701
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PN5441A2
ECCN 5A992
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PN5441A2ET/C30701 CAD Model

Description

The NXP PN5441A2ET/C30701 is a highly integrated near field communication (NFC) controller that enables seamless connectivity and communication for a wide range of consumer electronics, mobile devices, and contactless payment systems. As a leading-edge product from NXP Semiconductors, the PN5441A2ET/C30701 is designed to facilitate secure, fast, and efficient transactions and data exchange.

Key Features

  • Multi-Protocol Support: The controller supports various NFC protocols including ISO/IEC 14443 Type A and B, FeliCa, and the NFC Forum's NFCIP-1 (NFC Peer-to-Peer) mode, making it highly versatile for different use cases and regions.
  • High Integration: With an integrated transceiver, secure element interface, and power management controls, this NFC controller provides a comprehensive solution that simplifies design and reduces time-to-market.
  • Enhanced Security: The PN5441A2ET/C30701 incorporates advanced security features to protect sensitive data and ensure secure transactions, which is crucial for applications such as contactless payments and access control.
  • Low Power Consumption: Designed with power efficiency in mind, the controller is optimized for battery-powered devices, contributing to longer battery life and better user experience.

Applications

The NXP PN5441A2ET/C30701 NFC controller is suitable for a wide array of applications, including but not limited to:

  • Smartphones and tablets
  • Wearables and smartwatches
  • Contactless payment terminals
  • Access control systems
  • Public transportation ticketing systems

Technical Specifications

At the heart of the PN5441A2ET/C30701 is its ability to handle high-speed data rates and its compatibility with a broad range of NFC devices. The product is designed to be compliant with global standards, ensuring interoperability and reliability in diverse markets and environments.

Quality and Reliability

NXP's commitment to quality and reliability is reflected in the PN5441A2ET/C30701, which undergoes rigorous testing and validation to meet the highest industry standards. Customers can trust this NFC controller to deliver consistent performance and robust operation in their products.

You May Also Be Interested in

Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $0.9755
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6803 $67.2120
95+ $1.3789 $130.9955
150+ $1.3363 $200.4450
200+ $1.2936 $258.7200
260+ $1.2496 $324.8960
350+ $1.1202 $392.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess