EN
  • EN
  • DE

BT818Q-T

Part No BT818Q-T
Manufacturer Bridgetek Pte Ltd.
Catalog Embedded - Microcontrollers - Application Specific
Description IC EVE4 RES TOUCH 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Bridgetek Pte Ltd.
Series -
Package Tray
Product Status Active
Applications Human Machine Interfaces (HMI)
Core Processor -
Program Memory Type FLASH
Controller Series BT81X
RAM Size -
Interface LED, LCD, QSPI, SPI
Number of I/O 4
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number BT818
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355190-BT818Q-T
Ultra Librarian 3D Model Ultra Librarian BT818Q-T CAD Model

Description

The BT818Q-T is a versatile and high-performance microcontroller designed for use in human-machine interface (HMI) applications.

  • Mounting Type: Surface Mount
  • Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
  • Product Status: Active
  • Operating Temperature: -40°C to 85°C
  • MSL Level: 3 (168 Hours)
  • Voltage - Supply: 3V to 3.6V
  • For Use With/Related Products: LED, LCD, QSPI, and SPI Interfaces

You May Also Be Interested in

Ricoh
Lowest to $5.6306
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
Lowest to $8.1612
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Ricoh
Lowest to $3.2490
Ricoh
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2935 $67.7610
13+ $9.2665 $120.4645
20+ $8.9769 $179.5380
27+ $8.6874 $234.5598
35+ $8.3978 $293.9230
47+ $7.5290 $353.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess