EN
  • EN
  • DE
  • IT

AT97SC3204-U2A1A-20

Part No AT97SC3204-U2A1A-20
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM LPC 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Series CryptoController™
Package Tape & Reel
Product Status Active
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Controller Series -
RAM Size -
Interface LPC
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number AT97SC3204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368838-AT97SC3204-U2A1A-20
Ultra Librarian 3D Model Ultra Librarian AT97SC3204-U2A1A-20 CAD Model

Description

Microchip Technology AT97SC3204-U2A1A-20

The AT97SC3204-U2A1A-20 is a cutting-edge security module from the renowned manufacturer, Microchip Technology. This product is designed to deliver robust security solutions for a wide range of applications, including embedded systems, IoT devices, and secure access control systems.

As part of the Trusted Platform Module (TPM) family, the AT97SC3204-U2A1A-20 is built on the TPM 1.2 specification, ensuring compliance with established industry standards for hardware-based security. This module provides a secure processing environment for cryptographic operations, key generation, and digital signature processing, thereby enhancing the overall security posture of the host system.

The device features a secure microcontroller core, backed by a suite of advanced security mechanisms. These include a true random number generator, multiple physical security sensors, and a dedicated hardware execution engine for cryptographic algorithms such as RSA, SHA-1, and HMAC. The module's firmware is also robust against a range of sophisticated attacks, offering protection against software-based threats.

With its 20-pin SOIC package, the AT97SC3204-U2A1A-20 is designed for easy integration into various system architectures. The module operates over an extended temperature range, making it suitable for deployment in environments that experience varying thermal conditions. Furthermore, its low power consumption ensures that it is an ideal choice for battery-powered or energy-sensitive applications.

Microchip Technology's commitment to quality and reliability is evident in the AT97SC3204-U2A1A-20, with the product undergoing rigorous testing and certification processes. Customers can rely on this TPM to provide a secure foundation for their systems, safeguarding sensitive data and ensuring the integrity of their digital assets.

In summary, the AT97SC3204-U2A1A-20 from Microchip Technology is a sophisticated and reliable security module that provides advanced cryptographic capabilities and robust protection against a range of security threats. Its adherence to TPM 1.2 standards and ease of integration make it an excellent choice for enhancing the security of a variety of electronic systems.

You May Also Be Interested in

Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Need more? Email Us
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9755 $53.6525
125+ $0.8005 $100.0625
195+ $0.7754 $151.2030
270+ $0.7504 $202.6080
345+ $0.7254 $250.2630
465+ $0.6504 $302.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess