EN
  • EN
  • DE
  • IT

TPS65197BRUYT

Part No TPS65197BRUYT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC LEVEL SHIFTER 8CH 28WQFN / 8-Channel Level-Shifter Supporting Different Charge-Sharing Methods and Panel Discharge
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Level Shifter
Applications Video
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-WQFN (4x4)
Win Source Part Number 798114-TPS65197BRUYT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65197BRUYT
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65197BRUYT CAD Model

Description

The TPS65197BRUYT is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile component is specifically engineered to cater to the demanding power requirements of small form factor and portable devices such as e-book readers, tablets, and other mobile electronics.

Key Features

  • Multiple Output Power Supplies: The TPS65197BRUYT offers a multi-channel power supply solution, including positive and negative outputs that are essential for driving TFT LCD displays.
  • High-Efficiency: With its high-efficiency switch mode power supply (SMPS) design, this PMIC ensures extended battery life by minimizing power loss during operation.
  • Programmable Sequencing: The device includes programmable sequencing for power rails, allowing for a tailored power-up and power-down sequence that can be optimized for specific application requirements.
  • Integrated WLED Driver: An integrated white LED (WLED) driver is provided for backlighting applications, supporting up to 26 V output with a high dimming ratio, enhancing display performance.
  • Thermal Protection: The TPS65197BRUYT is equipped with thermal shutdown protection to prevent damage from overheating, ensuring reliable operation across various temperature ranges.

Applications

With its comprehensive feature set, the TPS65197BRUYT is suitable for a wide array of applications. It is an ideal choice for powering the display and backlighting systems in portable electronics, where efficient power management is critical. Its precise control and protection features make it a reliable solution for ensuring the longevity and performance of electronic devices.

Reliability and Performance

TI's commitment to quality ensures that the TPS65197BRUYT meets the highest standards of reliability and performance. The device is rigorously tested to work under various conditions and is built to deliver consistent performance over its lifespan. With Texas Instruments' expertise in power management solutions, designers can integrate the TPS65197BRUYT into their products with confidence, knowing it will deliver the power efficiency and durability required for today's cutting-edge electronics.

You May Also Be Interested in

Renesas Electronics America
CRT CHARACTER DISPLAY CONTROLLER / Video IC Package
Lowest to $9.7551
Skyworks Solutions Inc.
IC VIDEO DEMODULATOR 48QFN
Lowest to $36.0361
ON Semiconductor
IMAGE SENSOR
Lowest to $7.8404
Intersil
8 CHANNEL PROGRAMMABLE REFERENCE
Lowest to $10.7886
Harris Corporation
NTSC/PAL VIDEO ENCODER
Need more? Email Us
Gennum
LINE DRIVER
Lowest to $11.6722
Renesas Electronics America
IC LCD MODULE CALIBRATOR 8-DFN / Video Calibrator IC 8-TDFN (3x3) Package
Lowest to $1.5345
Analog Devices Inc.
IC DUAL CHANNEL AFE+TG+V-DRIVER. / Video IC Package
Need more? Email Us
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $6.0515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7587 $56.9025
180+ $0.6226 $112.0680
280+ $0.6031 $168.8680
385+ $0.5836 $224.6860
500+ $0.5643 $282.1500
665+ $0.5058 $336.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,831 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess