EN
  • EN
  • DE

TSB43AA82GHH

Part No TSB43AA82GHH
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description SERIAL I/O CONTROLLER, 2 CHANNEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 382102-TSB43AA82GHH
Ultra Librarian 3D Model Ultra Librarian TSB43AA82GHH CAD Model

Description

Introducing the Texas Instruments TSB43AA82GHH

The Texas Instruments TSB43AA82GHH is a state-of-the-art integrated circuit designed for high-performance data transfer applications. This innovative product is part of the Texas Instruments family known for their reliability, durability, and cutting-edge technology. The TSB43AA82GHH is specifically engineered to facilitate seamless and efficient communication between devices through the IEEE 1394 interface, commonly known as FireWire.

Key Features

  • IEEE 1394a-2000 Compliant: The TSB43AA82GHH adheres to the specifications of the IEEE 1394a-2000 standard, ensuring compatibility with a wide range of FireWire devices and systems.
  • High Data Transfer Rates: With support for data transfer rates of 100, 200, and 400 Mbps, this IC allows for rapid movement of large volumes of data, making it ideal for multimedia applications and high-speed peripheral connections.
  • Integrated PHY and Link Layers: The integration of both PHY and Link layers in a single chip simplifies design and reduces the footprint on the host system's PCB.
  • Enhanced Connectivity: Multiple ports provide the versatility needed for daisy-chaining or branching multiple devices, enhancing the user experience by simplifying connectivity.

Applications

The versatility of the TSB43AA82GHH makes it suitable for a range of applications, including:

  • Consumer electronics such as digital cameras, camcorders, and personal computers
  • Professional audio and video equipment, offering low-latency, high-fidelity data transfer
  • External storage solutions, including hard drives and solid-state drives, where fast data access is crucial
  • Networking and communication devices that require reliable high-speed connections

Quality and Support

As with all Texas Instruments products, the TSB43AA82GHH is manufactured to the highest quality standards. Customers can expect robust performance and longevity, backed by Texas Instruments' comprehensive technical support and documentation. Whether you're developing consumer electronics or industrial-grade applications, the TSB43AA82GHH offers a solution that combines performance with reliability.

Conclusion

The Texas Instruments TSB43AA82GHH is an exemplary product for anyone looking to implement FireWire technology in their devices. It provides a perfect blend of high-speed data transfer, reliability, and ease of use, ensuring that it remains a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4432 $61.7728
8+ $12.6714 $101.3712
13+ $12.2754 $159.5802
17+ $11.8794 $201.9498
22+ $11.4835 $252.6370
30+ $10.2955 $308.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess