EN
  • EN
  • DE

PAL16R6DVC

Part No PAL16R6DVC
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Texas Instruments
Win Source Part Number 343932-PAL16R6DVC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAL16R6DVC CAD Model

Description

The PAL16R6DVC is a high-performance CMOS programmable array logic device designed and manufactured by Texas Instruments, a renowned global semiconductor company.

  • Product Type: Programmable Array Logic Device (PLD)
  • Technology: CMOS (Complementary Metal-Oxide-Semiconductor)
  • Features: Wide operating voltage range, high output drive capability
  • Array Configuration: Programmable AND array and a fixed OR array
  • Output Control: Programmable output polarity control
  • Connectivity: High fan-out and a large number of inputs
  • Packaging: Available in a variety of packages
  • Compatibility: Compatible with industry-standard programming devices

You May Also Be Interested in

Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
IC PLD 10MC 10NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
Lowest to $2.5064
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess