EN
  • EN
  • DE

TICPAL22V10Z-25CNT

Part No TICPAL22V10Z-25CNT
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series EPIC
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Number of Macrocells 10
Voltage - Input 5V
Speed 25ns
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 796777-TICPAL22V10Z-25CNT
Popularity Medium
Supply and Demand Status Limited
Family Name TICPAL22V10Z
Introduction Date January 01, 2003
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TICPAL22V10Z-25CNT CAD Model

Description

The TICPAL22V10Z-25CNT is a high-performance CMOS Programmable Array Logic (PAL) device from Texas Instruments, designed to meet the needs of high-speed logic system design. This versatile chip is part of the PAL22V10 family and is characterized by its programmable logic blocks and fixed OR array, which allow designers to configure the device to implement a wide range of logic functions.

Key Features:

  • Speed: The device boasts a maximum propagation delay of 25ns, ensuring quick response times for critical applications.
  • Programmability: It features a user-programmable logic array that allows for the creation of custom logic functions, making it highly adaptable to various design requirements.
  • Pin Compatibility: The TICPAL22V10Z-25CNT is pin-compatible with standard 24-pin PAL devices, which facilitates easy integration into existing designs without the need for board redesigns.
  • Power Consumption: This device is designed for low power operation, which is ideal for power-sensitive applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications:

The TICPAL22V10Z-25CNT is a versatile component that can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Data processing equipment
  • Consumer electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TICPAL22V10Z-25CNT is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of TI products. Designers can trust this device to perform reliably over its intended operational lifespan, even in demanding conditions.

In conclusion, the TICPAL22V10Z-25CNT from Texas Instruments is a robust, programmable logic device that can be used to implement a variety of logic functions in high-speed systems. Its programmability, speed, and compatibility with existing PAL devices make it a valuable component for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 8MC 7.5NS 20DIP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin PDIP W Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess