EN
  • EN
  • DE

ATF22V10CQZ-20JI

Part No ATF22V10CQZ-20JI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 20NS 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
Manufacturer Microchip Technology
Series 22V10
Package Tube
Part Status Obsolete
Speed 20 ns
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name ATF22V10C
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862319-ATF22V10CQZ-20JI
Ultra Librarian 3D Model Ultra Librarian ATF22V10CQZ-20JI CAD Model

Description

Microchip Technology's ATF22V10CQZ-20JI Programmable Logic Device (PLD)

The ATF22V10CQZ-20JI is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) manufactured by Microchip Technology. This versatile component is designed to deliver the flexibility of customized logic solutions with the speed and ease of programming associated with high-level integration. It is ideal for a wide range of applications, from simple glue logic functions to complex logic operations.

With a 24-pin package, the ATF22V10CQZ-20JI offers a compact solution for space-constrained applications. Its 20 ns propagation delay ensures quick response times, making it suitable for high-speed environments. The device operates over a wide temperature range, from -40°C to 85°C, which makes it robust for industrial applications that demand reliability under extreme conditions.

This PLD is built on Microchip's proven electrically-erasable (EE) technology, providing users with an easy-to-program and reprogrammable device. This feature enables rapid prototyping and iterative design processes, as modifications can be made without the need for costly and time-consuming mask changes. The ATF22V10CQZ-20JI also supports a high number of write cycles, offering longevity and adaptability in design usage.

With its 10 macrocells, the ATF22V10CQZ-20JI can be configured to implement a wide range of logic functions. Each macrocell is programmable and can be individually tailored to meet the specific needs of your application. Whether you need multiple independent logic gates or a complex sequential state machine, this PLD can be configured to do the job.

The device also features a user-friendly JEDEC-standard pinout, which simplifies the integration process and ensures compatibility with existing board layouts. The ATF22V10CQZ-20JI is also supported by a wide range of development tools, including software for design, programming, and simulation, which further streamlines the design process and helps bring products to market faster.

In summary, the ATF22V10CQZ-20JI from Microchip Technology is a highly flexible, reliable, and easy-to-use programmable logic device that offers designers a powerful tool for custom logic design in a variety of applications.

You May Also Be Interested in

Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
IC PLD 25NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $1.1276
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess