EN
  • EN
  • DE

ATAM893T-TKS

Part No ATAM893T-TKS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 4BIT 4KB EEPROM 20SSOP / MCU 4-bit 3/4 CISC 4KB Flash 2.5V/3.3V/5V 20-Pin SSO Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series MARC4
Packaging Tube
Part Status Obsolete(EOL)
Core Processor MARC4
Core Size 4-Bit
Speed 4MHz
Connectivity SSI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type EEPROM
EEPROM Size 64 x 16
RAM Size 256 x 4
Supply Voltage 1.8 V ~ 6.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-LSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-SSO
Win Source Part Number 769153-ATAM893T-TKS
Popularity Medium
Supply and Demand Status Balance
Family Name ATAM893T
Introduction Date May 02, 1997
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian ATAM893T-TKS CAD Model

Description

The ATAM893T-TKS by Microchip Technology is a high-performance, automotive-grade microcontroller unit (MCU) designed to meet the rigorous demands of the modern automotive industry. This advanced MCU is part of the renowned ATmega family, known for their reliability and versatility in various applications.

Key Features:

  • Advanced RISC Architecture: The ATAM893T-TKS is built on a powerful Reduced Instruction Set Computing (RISC) architecture that provides a balanced combination of performance and power efficiency, making it ideal for power-sensitive automotive applications.
  • Robust Memory: It includes a substantial on-chip memory, featuring both Flash and EEPROM, which allows for easy firmware updates and data storage without the need for external memory components.
  • Rich Peripheral Set: This MCU boasts a wide array of peripherals including multiple serial communication modules, PWM channels, and high-resolution ADCs, enabling it to handle complex tasks and interface with various sensors and actuators in a vehicle.
  • Automotive Grade: The ATAM893T-TKS is designed to withstand the harsh conditions of the automotive environment, offering extended temperature ranges and enhanced reliability.
  • Low Power Consumption: With its power-saving modes, the MCU is tailored for applications that require low power consumption without sacrificing performance, extending the battery life of automotive systems.
  • Development Support: Microchip provides extensive development support for the ATAM893T-TKS, including development tools, software libraries, and application notes, to facilitate rapid design and deployment.

Applications:

The versatility of the ATAM893T-TKS makes it suitable for a wide range of automotive applications such as engine control units, body control modules, infotainment systems, and advanced driver-assistance systems (ADAS). Its robust feature set also enables its use in industrial, consumer, and IoT devices where reliability and performance are critical.

With its combination of advanced features, the ATAM893T-TKS is engineered to drive innovation and efficiency in the automotive industry, helping manufacturers to create vehicles that are safer, more reliable, and more enjoyable to drive.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8346 $59.1730
12+ $9.7105 $116.5260
19+ $9.4070 $178.7330
26+ $9.1036 $236.6936
33+ $8.8002 $290.4066
44+ $7.8898 $347.1512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess