EN
  • EN
  • DE

MSP430F5172IYFFT

Part No MSP430F5172IYFFT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 40DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-DSBGA
Manufacturer Texas Instruments
Series MSP430F5xx
Package Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-UFBGA, DSBGA
Case / Package 40-DSBGA
Family Name 430F5172
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-39618-2, 296-39618-1, -296-39618-1-ND, 296-39618-6, MSP430F5172IYFFT-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885998-MSP430F5172IYFFT
Ultra Librarian 3D Model Ultra Librarian MSP430F5172IYFFT CAD Model

Description

Product Overview: MSP430F5172IYFFT

The MSP430F5172IYFFT is a highly integrated microcontroller (MCU) from Texas Instruments, renowned for its exceptional power efficiency and versatile feature set. This MCU is part of the MSP430 family, which is well-suited for a wide range of applications, including industrial, consumer, and portable electronics due to its low-power consumption and robust processing capabilities.

Key Features

  • 16-Bit RISC Architecture: At the heart of the MSP430F5172IYFFT lies a 16-bit RISC CPU, offering a balanced combination of speed and power efficiency.
  • Integrated Memory: This MCU comes with 32KB of flash memory and 4KB of RAM, providing ample space for program storage and efficient runtime data handling.
  • Digital and Analog Peripherals: It includes a variety of peripherals such as digital I/O ports, timers, and built-in analog-to-digital (ADC) and digital-to-analog (DAC) converters, making it highly adaptable to various interfacing requirements.
  • Flexible Power Management: The MSP430F5172IYFFT boasts multiple power-saving modes, which enable the device to operate with minimal energy consumption, extending battery life in portable applications.
  • Serial Communication Modules: Equipped with multiple serial communication interfaces including UART, SPI, and I2C, this MCU allows for easy data exchange with other devices and peripherals.

Package and Temperature Range

The MSP430F5172IYFFT is offered in a compact 38-pin DSBGA (Die-Size Ball Grid Array) package, which is ideal for space-constrained applications. It is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

With its combination of low power consumption and rich peripheral set, the MSP430F5172IYFFT is an excellent choice for applications such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Wireless sensors and IoT devices
  • Consumer electronics
  • Automation and control systems

Overall, the MSP430F5172IYFFT from Texas Instruments is a powerful and flexible MCU solution that offers designers the ability to create sophisticated and energy-efficient products across a broad range of applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8054 $52.8594
26+ $3.9429 $102.5154
40+ $3.8196 $152.7840
55+ $3.6964 $203.3020
70+ $3.5732 $250.1240
94+ $3.2036 $301.1384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess