EN
  • EN
  • DE

PIC16F1526-I/PT

Part No PIC16F1526-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 54
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 768 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 30x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1088375-PIC16F1526-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1526-I/PT CAD Model

Description

Product Overview: PIC16F1526-I/PT

The PIC16F1526-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile and powerful MCU is part of the PIC16F family, which is well-known for its ease of use, reliability, and cost-effectiveness. The PIC16F1526-I/PT is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, automotive devices, and more.

Key Features

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: Up to 20MHz
  • Number of I/O: 52
  • Program Memory Size: 64KB (32K x 16)
  • Data EEPROM: 256 x 8
  • RAM Size: 3,936 Bytes
  • Supply Voltage Range: 1.8V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Packaging: TQFP-64

Advanced Peripherals and Integration

The PIC16F1526-I/PT includes advanced features that make it a versatile choice for complex applications. It boasts multiple communication interfaces, including I2C, SPI, and UART, allowing for easy integration with other components and systems. It also features a variety of timers, analog-to-digital converters (ADCs), and comparators, which make it suitable for handling various tasks simultaneously.

Robust Security and Low Power Consumption

Security and power efficiency are critical in modern electronics. The PIC16F1526-I/PT addresses these concerns with features like Power-Saving Sleep mode, Brown-out Reset (BOR), and Watchdog Timer (WDT) to ensure reliable operation. Its Enhanced Flash Memory Program capability with self-read/write protection ensures the integrity and security of your application's code.

Applications

With its robust feature set, the PIC16F1526-I/PT is ideal for a variety of applications, including:

  • Automotive systems
  • Industrial automation
  • Home appliances
  • Medical devices
  • Hobbyist projects and DIY electronics

In conclusion, the PIC16F1526-I/PT from Microchip Technology is a highly capable MCU that offers a perfect blend of performance, integration, and efficiency, making it an excellent choice for designers and engineers looking to develop sophisticated and reliable products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3257 $51.9084
29+ $3.5493 $102.9297
44+ $3.4384 $151.2896
61+ $3.3275 $202.9775
78+ $3.2165 $250.8870
105+ $2.8838 $302.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess