EN
  • EN
  • DE

ATF22V10C-10JU

Part No ATF22V10C-10JU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 10NS 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Manufacturer Microchip Technology
Series 22V10
Package Tube
Speed 10 ns
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name ATF22V10
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862317-ATF22V10C-10JU
Ultra Librarian 3D Model Ultra Librarian ATF22V10C-10JU CAD Model

Description

Microchip Technology's ATF22V10C-10JU CPLD

The ATF22V10C-10JU from Microchip Technology is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Complex Programmable Logic Device (CPLD) that combines the flexibility of a simple programmable logic device with the speed and density of a gate array. This product is designed to address the needs of high-speed logic designers by delivering a device that not only offers a versatile architecture but also provides a wide range of features and benefits.

Key Features

  • High-Density Programmable Logic: The ATF22V10C-10JU offers a dense array of programmable logic that can be customized to fit specific design requirements, making it ideal for a variety of applications.
  • Speed Grade: This device operates at 10 ns, ensuring quick performance for critical applications where speed is a paramount concern.
  • Power Efficiency: With its low-power consumption, the ATF22V10C-10JU is suitable for battery-operated and power-sensitive designs, providing an efficient solution without compromising performance.
  • Electrically Erasable and Reprogrammable: The electrically erasable and reprogrammable nature of this CPLD allows for easy updates and modifications to the logic configuration, thus providing a flexible and adaptable solution for evolving design requirements.
  • High Reliability: Manufactured with Microchip's proven technology, the ATF22V10C-10JU is designed for high reliability and long-term performance.
  • Wide Operating Temperature Range: This device can operate over an extended temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.
  • Industry-Standard Package: The ATF22V10C-10JU comes in a PLCC (Plastic Leaded Chip Carrier) package, which is widely accepted in the industry and known for its reliability and ease of use.

Applications

The versatility of the ATF22V10C-10JU CPLD makes it an excellent choice for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Data processing
  • Custom logic solutions

With its combination of high-speed operation, programmability, and power efficiency, the ATF22V10C-10JU from Microchip Technology is a compelling solution for designers who require a flexible, reliable, and easy-to-use CPLD.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
Lowest to $2.5064
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Texas Instruments
IC PLD 10MC 10NS 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,371 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess