EN
  • EN
  • DE

ATF22V10CQ-15JU

Part No ATF22V10CQ-15JU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 15NS 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Manufacturer Microchip Technology
Series 22V10
Package Tube
Speed 15 ns
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name ATF22V10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862318-ATF22V10CQ-15JU
Ultra Librarian 3D Model Ultra Librarian ATF22V10CQ-15JU CAD Model

Description

Microchip Technology's ATF22V10CQ-15JU: High-Performance Programmable Logic Device

The ATF22V10CQ-15JU is a high-quality programmable logic device (PLD) from Microchip Technology, designed to deliver a flexible and efficient solution for a wide range of digital logic applications. This device is part of the industry-renowned Atmel SPLD family and offers a robust feature set that makes it ideal for implementing complex logic circuits with a minimum of external components.

Key Features

  • High-Speed Performance: With a propagation delay of 15ns, the ATF22V10CQ-15JU ensures rapid signal processing, making it suitable for high-speed applications.
  • CMOS Technology: This device is fabricated using high-quality CMOS technology, which provides low power consumption and high noise immunity.
  • Electrically Erasable and Programmable: Users can easily reprogram the ATF22V10CQ-15JU in-circuit, providing great flexibility and reuse for prototyping or design iterations.
  • High-Density Design: The device features 10 logic macrocells that can be configured to fit a variety of complex logic functions, offering a high degree of integration.
  • Wide Operating Voltage: It operates over a wide voltage range of 4.5V to 5.5V, accommodating various system power supplies.
  • Temperature Range: The ATF22V10CQ-15JU is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +85°C.
  • Package Type: This PLD is available in a 24-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides a compact footprint.

Applications

The versatility of the ATF22V10CQ-15JU makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Computer peripherals
  • Consumer electronics
  • Power management systems

Whether you're designing a complex digital system or looking for a reliable component to streamline your logic functions, the ATF22V10CQ-15JU from Microchip Technology is an exceptional choice that combines performance, flexibility, and ease of use.

You May Also Be Interested in

Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5956 $50.3604
22+ $4.5913 $101.0086
34+ $4.4478 $151.2252
47+ $4.3043 $202.3021
61+ $4.1609 $253.8149
81+ $3.7304 $302.1624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,459 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess