EN
  • EN
  • DE

ATF22LV10CZ-25XC

Part No ATF22LV10CZ-25XC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 25NS 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
Manufacturer Microchip Technology
Series 22V10
Package Tube
Part Status Obsolete
Speed 25 ns
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name ATF22LV10C
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 62
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862316-ATF22LV10CZ-25XC
Ultra Librarian 3D Model Ultra Librarian ATF22LV10CZ-25XC CAD Model

Description

Microchip Technology's ATF22LV10CZ-25XC Programmable Logic Device

The ATF22LV10CZ-25XC is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Electrically Erasable Programmable Logic Device (EEPLD) produced by Microchip Technology. This device offers a versatile solution for hardware designers looking to implement customizable logic functions in their systems without the long lead times associated with custom ASIC (Application-Specific Integrated Circuit) development.

With a 25ns propagation delay, the ATF22LV10CZ-25XC is designed for speed-critical applications where rapid logic decisions are crucial. It operates at a low voltage range, making it suitable for battery-operated and power-sensitive applications. The device's electrically erasable feature allows for easy reprogramming and updates, providing flexibility and a longer lifespan for the products it's integrated into.

The EEPLD comes in a compact PLCC (Plastic Leaded Chip Carrier) package, which is ideal for space-constrained environments. Its 24-pin count allows for a minimal footprint on the PCB (Printed Circuit Board), while still offering enough I/O (Input/Output) options for complex logic designs.

Key features of the ATF22LV10CZ-25XC include:

  • High-speed performance with a 25ns propagation delay time.
  • Low power consumption, suitable for portable and power-efficient designs.
  • Electrically erasable and reprogrammable architecture, providing design flexibility.
  • Pre-tested to ensure high reliability and functionally compatible with JEDEC-standard PLDs.
  • Easy-to-use software tools that support the design and programming process.
  • Support for a wide range of operating temperatures, making it suitable for industrial applications.

This device is commonly used in a variety of applications, including but not limited to, custom logic circuits, state machines, address decoding, and interface bridging. The ATF22LV10CZ-25XC offers the perfect blend of flexibility, performance, and ease of use for designers looking to create sophisticated logic solutions without the overhead of custom chip design.

Microchip Technology's commitment to quality ensures that the ATF22LV10CZ-25XC meets the stringent requirements of modern electronic devices, providing a reliable and cost-effective solution for programmable logic needs.

You May Also Be Interested in

Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $2.9105
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Advanced Micro Devices
OT PLD, 30NS, PAL-TYPE / - Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess