EN
  • EN
  • DE

ATF22LV10CZ-25SC

Part No ATF22LV10CZ-25SC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC PLD 10MC 25NS 24SOIC  /  series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 3.3V
Speed 25 ns
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number ATF22LV10C
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ATF22LV10CZ25SC
Standard Package 31
Win Source Part Number 1002295-ATF22LV10CZ-25SC
Ultra Librarian 3D Model Ultra Librarian ATF22LV10CZ-25SC CAD Model

Description

Microchip Technology's ATF22LV10CZ-25SC: A High-Performance PLD

The ATF22LV10CZ-25SC is a sophisticated programmable logic device (PLD) from Microchip Technology, designed to meet the needs of high-speed logic integration. This device is part of the Atmel® SPLD/CPLD ATF22LV10C series and is tailored for applications requiring complex logic functions and high-performance operation.

Key Features

  • Speed Grade: The device boasts a 25ns propagation delay, ensuring rapid signal processing and making it suitable for time-sensitive applications.
  • Power Efficiency: With its low-voltage operation, the ATF22LV10CZ-25SC is optimized for power-sensitive designs, contributing to overall energy savings in electronic systems.
  • Programmability: The device is user-programmable, offering flexibility and customization for specific design requirements. It supports industry-standard programming algorithms, making it compatible with a wide range of development tools.
  • High-Density: The ATF22LV10CZ-25SC provides a high-density solution with 10 macrocells that can be easily configured to match complex logic circuits, reducing the need for multiple discrete components.
  • Security Feature: It includes a security fuse that, when programmed, protects the intellectual property of the design by preventing unauthorized access to the programming pattern.

Applications

The versatility of the ATF22LV10CZ-25SC makes it ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals

Package and Quality

The ATF22LV10CZ-25SC is offered in a 28-lead SOIC package, providing a compact footprint for space-constrained applications. Microchip Technology ensures high reliability and performance by subjecting their products to rigorous quality control processes.

In conclusion, the ATF22LV10CZ-25SC from Microchip Technology is an exceptional choice for designers looking to integrate complex logic functions with high speed and power efficiency. Its programmability and security features, combined with a compact form factor, make it a versatile component for a broad range of electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess