Product Overview: TIBPAL20L8-15CNT
The TIBPAL20L8-15CNT is a high-performance impact PAL (Programmable Array Logic) device designed and manufactured by Texas Instruments. This programmable logic device is tailored for implementing custom logic solutions, offering a versatile and efficient alternative to fixed-logic devices.
Key Features
- Speed: The device boasts a fast propagation delay of 15ns, enabling quick response times in critical applications.
- Programmable: Users can program the logic device to meet specific design requirements, providing flexibility and reducing time-to-market.
- High-Density: With a 20-pin count, the TIBPAL20L8-15CNT offers a compact solution while still providing sufficient I/O capabilities for complex designs.
- Power-Efficient: The device operates with a low power consumption, making it suitable for power-sensitive applications.
Applications
The TIBPAL20L8-15CNT is ideal for a variety of applications, including:
- Automotive systems
- Industrial control systems
- Communication equipment
- Data processing
- Custom logic circuits
Technical Specifications
Parameter
Value
Device Type
Programmable Logic Device (PLD)
Propagation Delay
15ns
Operating Temperature
0°C to 70°C
Supply Voltage
5V ± 10%
Pin Count
20
Quality and Reliability
Texas Instruments is known for its commitment to quality and the TIBPAL20L8-15CNT is no exception. It is designed to meet or exceed the stringent standards required by industrial and automotive applications, ensuring reliability and performance.
Ordering Information
To order the TIBPAL20L8-15CNT or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.