EN
  • EN
  • DE

MC9S08AW60MPUE

Part No MC9S08AW60MPUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 60KB Flash 3.3V/5V 64-Pin LQFP Tray / IC MCU 8BIT 60KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788105-MC9S08AW60MPUE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08AW60
Introduction Date February 28, 2008
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08AW60MPUE CAD Model

Description

Product Overview: NXP MC9S08AW60MPUE

The NXP MC9S08AW60MPUE is a robust 8-bit microcontroller that is part of the MC9S08 series, designed to offer a high-performance solution for embedded systems. This microcontroller is built on NXP's HCS08 core, which operates at a maximum frequency of 40 MHz, providing a perfect blend of processing power and energy efficiency for a wide range of applications.

With 60KB of flash memory, this device offers ample space for complex program code and data storage, while its 2KB RAM ensures smooth operation and data processing. The flash memory is also highly reliable, with a 10-year data retention and 100,000 program/erase cycles, making it suitable for applications where long-term reliability is crucial.

The MC9S08AW60MPUE is equipped with a rich set of peripherals that enhance its functionality. It includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that allows for precise analog signal measurement. It also features two analog comparators, providing the ability to perform rapid analog signal comparisons and implement simple control loops without the need for external components.

For communication, this microcontroller supports a variety of interfaces, including a Serial Communications Interface (SCI) and a Serial Peripheral Interface (SPI), facilitating easy data exchange with other devices in a system. Additionally, the I2C bus interface enables communication with an array of sensors and actuators, making it a versatile choice for complex embedded systems.

The device's Timer/Pulse-Width Modulation (TPM) modules allow for precise timing control and PWM signal generation, which are essential for tasks such as motor control and LED dimming. Furthermore, the MC9S08AW60MPUE features an Internal Clock Source (ICS), which simplifies system design by reducing the need for external timing components.

Housed in a 64-QFP package, the MC9S08AW60MPUE is designed for space-constrained applications, and its extended operating temperature range from -40°C to +85°C ensures reliable operation even in harsh environments. This makes the NXP MC9S08AW60MPUE an ideal choice for industrial control, automotive systems, consumer electronics, and many other embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8555 $69.2775
11+ $11.3687 $125.0557
16+ $11.0134 $176.2144
22+ $10.6581 $234.4782
29+ $10.3028 $298.7812
38+ $9.2370 $351.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess