EN
  • EN
  • DE

Z8018233ASC

Part No Z8018233ASC
Manufacturer Zilog
Catalog Embedded - Microprocessors
Description ZILOG INTELLIGENT PERIPHERAL CONTROLLER (ZIP™) | IC MPU ZIP 33MHZ 100VQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tray
Status Obsolete
Core Processor Z80180
Number of Cores/Bus Width 1 Core, 8-Bit
Speed 33MHz
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 100-LQFP
Supplier Device Package 100-VQFP (14x14)
Additional Interfaces ASCI, CSIO, SCC, UART
Family Part Number Z80182
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1282725-Z8018233ASC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z8018233ASC CAD Model

Description

The Z8018233ASC is a member of the Z180 microprocessor family, an enhanced version of the classic Z80. It features integrated peripherals and improved performance, making it suitable for embedded control applications.

Applications:

  • Embedded control systems.
  • Industrial automation.
  • Networking devices.
  • Data acquisition systems.
  • Point-of-sale terminals.

Features:

  • Z80 Instruction Set Compatibility: Allows for easy migration from existing Z80-based designs.
  • Integrated Peripherals: Includes serial communication interfaces (UARTs), timers, and parallel I/O ports.
  • Memory Management Unit (MMU): Enables access to larger memory spaces.
  • Clocked Serial I/O (CSIO): Supports synchronous serial communication.
  • Low Power Consumption: Suitable for battery-powered applications.

Benefits:

  • Simplified System Design: Integrated peripherals reduce component count and PCB space.
  • Increased Performance: Enhanced instruction set and higher clock speeds improve performance compared to the original Z80.
  • Cost-Effective Solution: Integration of peripherals reduces overall system cost.
  • Wide Range of Applications: Suitable for various embedded control applications.

Technical Specifications: The Z8018233ASC is a Z180 microprocessor. Consult the datasheet for complete specifications, including clock speed, memory organization, peripheral details, and operating voltage range.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess