EN
  • EN
  • DE

S9S08DZ128F2CLH

Part No S9S08DZ128F2CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Tray
Product Status Active
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S08
Standard Package 800 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 663250-S9S08DZ128F2CLH
Ultra Librarian 3D Model Ultra Librarian S9S08DZ128F2CLH CAD Model

Description

NXP S9S08DZ128F2CLH Microcontroller

The NXP S9S08DZ128F2CLH is a high-performance microcontroller designed to cater to a wide range of embedded applications. This powerful MCU is part of the HCS08 family, which is renowned for its robust architecture, exceptional efficiency, and versatile features. With its 8-bit S08 central processing unit, the S9S08DZ128F2CLH delivers a perfect balance between speed and power consumption, making it an ideal choice for automotive, industrial, and consumer applications where reliability and operational efficiency are paramount.

The S9S08DZ128F2CLH comes with 128 KB of on-chip flash memory, providing ample space for complex application code and data storage. The flash memory is highly reliable and supports in-circuit programming, which simplifies the process of software updates and maintenance. Additionally, this microcontroller features 8 KB of RAM, ensuring smooth operation and sufficient data buffering for multitasking environments.

Equipped with a range of integrated peripherals, the S9S08DZ128F2CLH offers extensive functionality to developers. It boasts multiple serial communication interfaces, including SCI (Serial Communications Interface) and SPI (Serial Peripheral Interface), enabling easy connectivity with other devices and peripherals. The inclusion of an I2C module further enhances its communication capabilities, allowing for seamless integration in complex embedded systems.

For real-time control applications, the S9S08DZ128F2CLH provides an array of timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) that is essential for precise event timing and PWM applications. The device also features an analog-to-digital converter (ADC) with up to 12 channels, delivering accurate analog signal monitoring and conversion capabilities.

Designed with robustness in mind, the S9S08DZ128F2CLH operates within an extended temperature range and includes features like low-voltage detection and a watchdog timer to ensure stable performance under varying conditions. Its 64-pin LQFP (Low Profile Quad Flat Package) allows for compact board designs and is suitable for space-constrained applications.

In summary, the NXP S9S08DZ128F2CLH microcontroller is a versatile and reliable solution for developers looking to create sophisticated embedded systems. Its comprehensive feature set, combined with NXP's commitment to quality, ensures that this MCU can meet the demands of a broad spectrum of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7902 $58.9510
12+ $9.6740 $116.0880
19+ $9.3717 $178.0623
26+ $9.0694 $235.8044
33+ $8.7671 $289.3143
45+ $7.8602 $353.7090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess