EN
  • EN
  • DE

LH79524N0F100A1

Part No LH79524N0F100A1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM720T™ RISC
Core Size 32-Bit Single-Core
Speed 76.205MHz
Connectivity EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 108
Program Memory Type ROMless
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 1.9V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 208-LFBGA
Supplier Device Package 208-LFBGA (14x14)
Base Product Number LH795
Standard Package 45 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 613774-LH79524N0F100A1
Ultra Librarian 3D Model Ultra Librarian LH79524N0F100A1 CAD Model

Description

The LH79524N0F100A1 is a highly integrated, robust semiconductor product from NXP Semiconductors, a leader in the industry known for its cutting-edge technology and reliable components. This product is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors, where performance and durability are of paramount importance.

Key Features

  • High Performance: The LH79524N0F100A1 is built to deliver top-notch performance, ensuring efficient processing capabilities for complex tasks.
  • Low Power Consumption: Despite its powerful performance, it is engineered to be energy-efficient, helping to reduce the overall power consumption of the systems it is integrated into.
  • Advanced Connectivity: Equipped with a range of connectivity options, this product allows for seamless integration with various peripherals and networks, enhancing its versatility.
  • Rugged Design: NXP's commitment to quality is evident in the robust design of the LH79524N0F100A1, which is built to withstand harsh environments and demanding conditions.

Applications

The LH79524N0F100A1 is suitable for a diverse array of applications, including:

  • Automotive control systems
  • Industrial automation
  • Complex data processing units
  • Embedded systems
  • Internet of Things (IoT) devices

Technical Specifications

The technical specifications of the LH79524N0F100A1 are designed to meet the rigorous demands of modern applications. With a focus on high-speed operation, reliability, and integration flexibility, this product stands out as a superior choice for designers and engineers looking to push the boundaries of what's possible in their respective fields.

Why Choose LH79524N0F100A1?

Choosing the LH79524N0F100A1 from NXP means opting for a product that is backed by a reputation for excellence and innovation. Its combination of performance, efficiency, and durability makes it an ideal choice for those who require the best in semiconductor technology. With NXP's strong support and commitment to quality, the LH79524N0F100A1 is a component that you can rely on for your most critical applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess