EN
  • EN
  • DE

TMS320C6474FZUN

Part No TMS320C6474FZUN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 561FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Type Fixed Point
Interface Ethernet MAC, I2C, McBSP
Clock Rate 1GHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 3.168MB
Voltage - I/O 1.1V, 1.8V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 100°C (TC)
Mounting Surface Mount
Case / Package 561-BFBGA, FCBGA Exposed Pad
Supplier Device Package 561-FCBGA (23x23)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2156-TMS320C6474FZUN-TI,TEXTISTMS320C6474FZUN
Standard Package 60
Win Source Part Number 1321803-TMS320C6474FZUN
Ultra Librarian 3D Model Ultra Librarian TMS320C6474FZUN CAD Model

Description

The TMS320C6474FZUN from Texas Instruments is a high-performance multicore digital signal processor (DSP) designed for demanding applications that require intensive signal processing capabilities. This advanced DSP is part of the TMS320C6000 DSP platform, which is renowned for its exceptional computational power and efficiency.

Key Features:

  • Three TMS320C64x+™ DSP Cores: Each core operates at up to 1GHz, providing up to 6000 MIPS (Million Instructions Per Second) of combined processing power. This multicore architecture allows for parallel processing, which is ideal for applications that require real-time processing.
  • Integrated Memory: The TMS320C6474FZUN includes 512KB of L2 cache per core and 3MB of shared L3 RAM, which helps in achieving high throughput for data-intensive tasks.
  • High-Speed Interconnects: With Serial RapidIO® and Gigabit Ethernet MAC for high-throughput connectivity, this DSP ensures efficient data transfer between processors and external devices.
  • Flexible Peripheral Set: A comprehensive set of peripherals, including multiple UARTs, I2C, SPI, and GPIO interfaces, provides versatile options for system integration and expansion.
  • Power Efficiency: The device is designed to deliver high performance while maintaining low power consumption, making it suitable for both portable and stationary applications where energy efficiency is critical.
  • Robust Development Support: Texas Instruments offers a wide range of software and hardware development tools, including the Code Composer Studio™ IDE, DSP/BIOS™, optimized DSP libraries, and evaluation modules to accelerate development time and reduce time-to-market.

Applications:

The TMS320C6474FZUN is ideal for a variety of applications, including:

  • Telecommunications infrastructure such as base stations and media gateways
  • Medical imaging systems like MRI and CT scanners
  • High-definition video and audio processing
  • Industrial control systems
  • Mission-critical defense and aerospace systems

Summary:

In conclusion, the TMS320C6474FZUN DSP by Texas Instruments is a robust multicore processor that offers an optimal blend of high-speed performance, power efficiency, and extensive peripheral support. It is designed to meet the rigorous demands of modern signal processing applications, providing developers with a flexible and powerful platform to create innovative solutions.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess