EN
  • EN
  • DE

SPAKDSP311VL150

Part No SPAKDSP311VL150
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 150MHZ 196-MAPBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series DSP56K/Symphony
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 150MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Base Product Number SPAKD
Standard Package 2
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265154-SPAKDSP311VL150
Ultra Librarian 3D Model Ultra Librarian SPAKDSP311VL150 CAD Model

Description

The SPAKDSP311VL150 is a high-performance solution from NXP Semiconductors, designed to cater to demanding applications that require robust processing capabilities. As a part of NXP's renowned product lineup, this device integrates advanced features and technology to deliver superior performance and reliability.

Key Features

  • Advanced Processor Core: At the heart of the SPAKDSP311VL150 lies a powerful processor core that is optimized for complex computations and efficient multitasking. This enables the product to handle intensive applications with ease.
  • High-Speed Connectivity: With integrated high-speed interfaces, this product ensures rapid data transfer and seamless communication with other devices and systems, making it ideal for connected solutions.
  • Robust Security: Security is a paramount concern in today's connected world, and the SPAKDSP311VL150 is equipped with advanced security features to protect sensitive data and prevent unauthorized access.
  • Energy Efficiency: Despite its powerful performance, the SPAKDSP311VL150 is designed to be energy efficient, reducing the overall power consumption and making it suitable for applications where power availability is a concern.

Applications

The versatility of the SPAKDSP311VL150 makes it an excellent choice for a wide range of applications. It is particularly well-suited for automotive systems, industrial control, and high-end consumer electronics where reliability and performance are critical. Its processing capabilities make it an ideal choice for handling complex algorithms and real-time data processing.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SPAKDSP311VL150 is no exception. It is manufactured using state-of-the-art technology and undergoes rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust this product to perform consistently under various conditions and throughout an extended operational lifespan.

Support and Resources

NXP provides comprehensive support and a wealth of resources for the SPAKDSP311VL150. Developers can access detailed documentation, development tools, and a supportive community to facilitate the design and implementation of solutions using this product.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess