EN
  • EN
  • DE

SA3291A-E1

Part No SA3291A-E1
Manufacturer ON Semiconductor
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP AUDIOLOGY AYRE 32SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr onsemi
Package Tray
Product Status Obsolete
Type Audio
Interface I²C, SDA
Clock Rate 4.1MHz
Temperature Range - Operating 0°C ~ 40°C (TA)
Mounting SMD (SMT)
Package / Case 32-SMD Module
Supplier Device Package 32-SIP
Base Product Number SA3
Standard Package 25
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1265147-SA3291A-E1
Ultra Librarian 3D Model Ultra Librarian SA3291A-E1 CAD Model

Description

The SA3291A-E1 from ON Semiconductor is a high-performance integrated circuit designed to deliver exceptional reliability and efficiency for a wide range of electronic applications. This versatile component is engineered to offer both robustness and precision, making it an ideal choice for designers looking to enhance the capabilities of their electronic products.

Key Features

  • High Accuracy: The SA3291A-E1 is built to provide precise measurements and control, ensuring optimal performance in critical applications where accuracy is paramount.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC helps reduce the overall power usage of the device it's integrated into, contributing to longer battery life and reduced environmental impact.
  • Durable Design: ON Semiconductor's commitment to quality means that the SA3291A-E1 is designed to withstand harsh conditions and provide consistent performance over a long lifespan.
  • Wide Operating Temperature Range: This product is capable of operating effectively across a broad range of temperatures, ensuring reliability in various environments.
  • Flexible Integration: The SA3291A-E1 is designed with versatility in mind, making it suitable for integration into a diverse array of electronic systems.

Applications

The SA3291A-E1 is a highly adaptable component that can be utilized in multiple sectors, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

ON Semiconductor ensures that the SA3291A-E1 meets rigorous industry standards, providing detailed technical specifications for the component. These specifications include electrical characteristics, pin configurations, package details, and recommended operating conditions. Designers and engineers can refer to the product datasheet for comprehensive technical information to fully understand the capabilities and limitations of the SA3291A-E1.

Quality and Support

ON Semiconductor is known for its commitment to providing quality components backed by excellent customer support. The SA3291A-E1 is no exception, with the company offering extensive documentation, application notes, and technical support to assist in the integration and use of the product.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess