EN
  • EN
  • DE

TMS320DM6446BZWT8

Part No TMS320DM6446BZWT8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media System-on-Chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM644x, DaVinci
Packaging Tube
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate 810MHz DSP, 405MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 1271201-TMS320DM6446BZWT8
Manufacturer Homepage www.ti.com
Family Name TMS320DM6446
Introduction Date May 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6446BZWT8 CAD Model

Description

Product Overview: TMS320DM6446BZWT8

The TMS320DM6446BZWT8 is a cutting-edge Digital Signal Processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This high-performance processor is part of the TMS320DM64x series, which is known for its robust multimedia processing capabilities and efficient power consumption. The TMS320DM6446BZWT8 is particularly designed to meet the demanding requirements of applications such as video and audio processing, industrial control, and digital media.

Key Features

  • Processor Core: The TMS320DM6446BZWT8 features a dual-core architecture that includes both a DSP core and an ARM926EJ-S core. This allows the device to handle complex signal processing tasks while also managing control-oriented processes effectively.
  • Operating Frequency: The DSP core operates at a frequency of up to 600 MHz, providing ample processing power for real-time applications.
  • Memory: It includes integrated memory controllers that support DDR2, NAND, and NOR interfaces, offering flexibility in memory configuration and ensuring high-speed data access.
  • Video Processing: With dedicated video processing capabilities, the TMS320DM6446BZWT8 excels in handling video encoding and decoding, making it ideal for surveillance systems, video conferencing, and streaming applications.
  • Peripheral Integration: The processor comes with a wide range of integrated peripherals, including Ethernet MAC, USB 2.0, I2C, SPI, and multiple UARTs, facilitating connectivity and data transfer across various platforms.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320DM6446BZWT8 is suitable for applications where energy conservation is crucial, without compromising on performance.

Applications

The TMS320DM6446BZWT8 is versatile and can be used in a variety of applications. Some of the common uses include:

  • Video surveillance and security systems
  • Video conferencing equipment
  • Digital media servers and players
  • Industrial automation and control systems
  • Medical imaging devices

Overall, the TMS320DM6446BZWT8 from Texas Instruments stands out as a powerful and efficient solution for developers looking to integrate advanced DSP capabilities into their multimedia and industrial products.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9465 $73.8930
4+ $30.3151 $121.2604
6+ $29.3678 $176.2068
8+ $28.4204 $227.3632
10+ $27.4731 $274.7310
13+ $24.6310 $320.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess