EN
  • EN
  • DE

LM3448MAX/NOPB

Part No LM3448MAX/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER OFFL DIM 16SOIC / LED Driver 9V 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 8V
Voltage Supply MAX 12V
Dimming Triac
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 778955-LM3448MAX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3448
Introduction Date September 29, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3448MAX/NOPB CAD Model

Description

Product Overview: LM3448MAX/NOPB

The LM3448MAX/NOPB is a versatile LED driver integrated circuit (IC) from Texas Instruments, designed to provide a high-performance solution for powering and controlling lighting applications. This IC is particularly well-suited for residential and commercial lighting systems where energy efficiency, reliability, and quality of light are paramount.

Key Features

  • Phase Dimmable: The LM3448MAX/NOPB supports phase-cut dimming, which allows it to be used with conventional triac-based dimmers, making it ideal for retrofitting existing lighting fixtures.
  • Power Conversion: It operates in a quasi-resonant mode, which provides high efficiency and reduced electromagnetic interference (EMI), ensuring a cleaner power supply for sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 80VAC to 277VAC, the LM3448MAX/NOPB is versatile and can be used in various geographical regions without the need for additional voltage conversion.
  • Constant Current Output: The IC delivers a stable and constant current output to ensure uniform brightness and color consistency across LED arrays, which is crucial for high-quality lighting.
  • Thermal Protection: Built-in thermal shutdown protection ensures the longevity and safety of the IC and the lighting system by preventing overheating.

Applications

  • Residential and commercial LED lighting
  • Dimmable LED fixtures
  • Architectural and ambient lighting
  • Task and accent lighting

Quality and Environmental Compliance

The LM3448MAX/NOPB is provided in a lead-free, environmentally friendly NO-LEAD (NOPB) package, reflecting Texas Instruments' commitment to environmental sustainability. The device complies with RoHS standards, ensuring it meets global regulatory requirements for hazardous substances.

Conclusion

With its advanced features, the LM3448MAX/NOPB from Texas Instruments stands out as a highly efficient and adaptable solution for modern LED lighting systems. Its compatibility with phase-cut dimmers, along with its robust protection features, make it a reliable and future-proof choice for designers looking to enhance the performance and efficiency of their lighting applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Monolithic Power Systems Inc.
LED DRIVER CC BUCK 1.5A
Lowest to $4.3657
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4015 $56.0600
90+ $1.1500 $103.5000
135+ $1.1141 $150.4035
190+ $1.0781 $204.8390
240+ $1.0422 $250.1280
325+ $0.9344 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess