EN
  • EN
  • DE

ADSP-2189NKCAZ-320

Part No ADSP-2189NKCAZ-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 80MHZ 144CSBGA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 192kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.80V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA (10x10)
Base Product Number ADSP-2189
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1116318-ADSP-2189NKCAZ-320
Ultra Librarian 3D Model Ultra Librarian ADSP-2189NKCAZ-320 CAD Model

Description

Analog Devices Inc. ADSP-2189NKCAZ-320: High-Performance Digital Signal Processor

The ADSP-2189NKCAZ-320 is a distinguished member of the ADSP-218x family of digital signal processors (DSPs) from Analog Devices Inc. (ADI), a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing. This DSP is designed to offer an optimal balance of performance, power efficiency, and cost, making it a suitable choice for a wide range of applications, including audio processing, industrial control, instrumentation, and telecommunications.

Key Features

  • High-Speed Processing: With a core clock speed of 320 MHz, the ADSP-2189NKCAZ-320 delivers rapid signal processing capabilities, enabling real-time execution of complex algorithms and functions.
  • On-Chip Memory: This DSP is equipped with ample on-chip memory, including 80K words of RAM, which facilitates efficient data handling and storage without the need for external memory components.
  • Flexible Peripheral Options: A range of integrated peripherals, such as serial ports, timers, and a host interface, provides versatility for interfacing with other devices and systems.
  • Power Management: The device features power-down and idle modes to minimize power consumption during periods of reduced activity, making it an eco-friendly choice for power-sensitive applications.

Performance and Efficiency

The ADSP-2189NKCAZ-320 is engineered to deliver high computational performance while maintaining energy efficiency. Its advanced architecture allows for parallel processing, which significantly improves throughput for applications requiring fast and accurate digital signal processing. The processor's ability to execute multiple instructions per clock cycle enhances its overall efficiency, ensuring that tasks are completed swiftly and effectively.

Applications

With its robust feature set, the ADSP-2189NKCAZ-320 is well-suited for a variety of demanding applications. It is commonly used in professional audio equipment, automotive systems, medical devices, and other embedded processing applications where high-speed signal processing is crucial. Designers and engineers favor this DSP for its reliability, programmability, and the strong support ecosystem provided by Analog Devices Inc.

Product Availability

The ADSP-2189NKCAZ-320 is available in a 100-pin LQFP (Low-profile Quad Flat Package), providing a compact footprint for space-constrained applications. It is supported by Analog Devices' comprehensive development tools, software libraries, and application-specific documentation, ensuring a smooth integration into various system designs.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.6779 $80.6779
2+ $66.1977 $132.3954
3+ $64.1291 $192.3873
4+ $62.0605 $248.2420
5+ $59.9919 $299.9595
7+ $53.7860 $376.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess