EN
  • EN
  • DE

TMS320C6416TBGLZA8

Part No TMS320C6416TBGLZA8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 850MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 1271100-TMS320C6416TBGLZA8
Manufacturer Homepage www.ti.com
Family Name TMS320C6416T
Introduction Date October 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6416TBGLZA8 CAD Model

Description

The TMS320C6416TBGLZA8 is a high-performance Digital Signal Processor (DSP) from Texas Instruments, renowned for its exceptional processing power and efficiency. This DSP is part of the TMS320C64x series, which is widely recognized for its advanced capabilities in handling complex signal processing tasks with ease. The TMS320C6416TBGLZA8 is engineered to meet the demanding requirements of applications such as telecommunications, audio processing, industrial control, and digital imaging.

At the heart of the TMS320C6416TBGLZA8 is a fixed-point architecture that can execute up to 7200 MIPS (Million Instructions Per Second) at a clock speed of 900 MHz. This impressive performance is achieved through the use of a VelociTI.2™ VLIW (Very Long Instruction Word) architecture, which allows the processor to execute multiple instructions in parallel, significantly boosting the computational throughput.

The device is equipped with a rich set of integrated peripherals, including a high-speed DDR memory interface, multiple serial ports, and a host of other I/O options that provide designers with the flexibility to interface with a wide range of external devices. Furthermore, the TMS320C6416TBGLZA8 features a large on-chip memory, which includes 1MB of Level 2 (L2) cache that can be configured as either cache or RAM, providing developers with the ability to optimize memory usage based on their specific application needs.

The DSP also supports advanced features such as hardware-accelerated encryption and decryption, making it an ideal choice for secure data processing applications. With its low-power consumption and small footprint 256-Ball BGA (Ball Grid Array) package, the TMS320C6416TBGLZA8 is a versatile solution that can be deployed in a variety of embedded systems where space and power are at a premium.

In summary, the TMS320C6416TBGLZA8 from Texas Instruments is a powerhouse DSP that offers a perfect blend of performance, integration, and efficiency, making it an excellent choice for engineers and developers who require a robust platform for their signal processing applications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $250.8913 $250.8913
2+ $224.9370 $449.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 541 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess