EN
  • EN
  • DE

AT91SAM9XE256-QU

Part No AT91SAM9XE256-QU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAM9XE 180MHZ 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9XE
Package Tray
Product Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 180MHz
RAM Controllers SDRAM, SRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100Mbps
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Additional Interfaces EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART
Standard Package 24 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566280-AT91SAM9XE256-QU
Ultra Librarian 3D Model Ultra Librarian AT91SAM9XE256-QU CAD Model

Description

Microchip Technology AT91SAM9XE256-QU

The AT91SAM9XE256-QU is a high-performance microcontroller designed by Microchip Technology, which is renowned for its robust embedded control systems. This product is part of the AT91SAM9XE series of microcontrollers that are based on the ARM926EJ-S ARM Thumb Processor. It operates at a maximum speed of 200 MHz and features an enhanced system architecture with an extensive range of integrated peripherals, making it an ideal choice for a wide range of industrial and consumer applications.

With a focus on connectivity, the AT91SAM9XE256-QU comes equipped with multiple communication interfaces, including USB, USART, SPI, and I2C, allowing for flexible connections with other devices and peripherals. Its 256KB of embedded high-speed flash memory provides significant space for application storage, while the 16KB of SRAM ensures smooth operation and data handling.

One of the standout features of this microcontroller is its embedded memory management unit (MMU) that supports the use of high-level operating systems like Linux or Windows CE. This capability makes the AT91SAM9XE256-QU a versatile choice for developers looking to implement complex software stacks and applications that require memory protection and advanced OS features.

The device also boasts a wide array of additional features, such as a 10-bit ADC, multiple timers, PWM channels, and a real-time timer, which further enhances its utility in embedded systems. Its power management capabilities ensure efficient operation, with features like multiple power-saving modes that help reduce power consumption during idle or low-activity periods.

For security-sensitive applications, the AT91SAM9XE256-QU includes features like a random number generator and a hardware encryption engine, providing essential tools for secure data transfer and storage. Additionally, its robust package and extended temperature range make it suitable for deployment in harsh environments.

In summary, the AT91SAM9XE256-QU from Microchip Technology is a powerful and versatile microcontroller that is well-suited for a variety of applications requiring high performance, extensive connectivity, and advanced features. Its support for high-level operating systems and security features makes it a reliable choice for complex and sensitive tasks.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess