EN
  • EN
  • DE

QVC451663RT-7035

Part No QVC451663RT-7035
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 286655-QVC451663RT-7035
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian QVC451663RT-7035 CAD Model

Description

The QVC451663RT-7035 is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in various electronic circuits while allowing differential signals to pass with minimal attenuation. Common mode chokes are crucial for ensuring electromagnetic compatibility (EMC) by reducing unwanted noise and interference.

Applications

  • USB Interfaces: Filters common mode noise on USB data lines to improve data transmission reliability.
  • Ethernet/LAN Connections: Reduces noise on Ethernet cables for enhanced network performance.
  • Power Lines: Suppresses noise from power lines, preventing interference with other electronic devices.
  • Signal Lines: Filters common mode noise from signal lines within electronic devices.
  • Automotive Electronics: Used in automotive systems to reduce noise and ensure reliable operation of various electronic components.

Features

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation in differential mode signals.
  • Compact Size: Enables easy integration into various electronic devices and PCBs.
  • High Reliability: Ensures stable performance across a broad range of operating conditions.
  • RoHS Compliant: Compliant with environmental regulations regarding hazardous substances.

Benefits

  • Improved EMC Performance: Reduces electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced Signal Integrity: Filters noise from signal lines, improving signal quality and reliability.
  • Reduced Noise Emissions: Minimizes noise emitted from electronic devices, preventing interference with other devices.
  • Increased System Reliability: Protects sensitive electronic components from noise and interference.
  • Simplified Design: Facilitates easier integration into electronic circuits.

Additional Details

While specific technical details can vary, common specifications for TDK's QVC series common mode chokes include:

  • Inductance Range: Typically spans from microhenries (µH) to millihenries (mH), depending on the specific model.
  • Rated Current: Designed to handle currents from a few hundred milliamperes (mA) to several amperes (A).
  • DC Resistance (DCR): Usually kept low to minimize power loss.
  • Operating Temperature Range: Typically -40°C to +85°C or higher, suitable for various environmental conditions.
  • Termination Style: Commonly available in Surface Mount Technology (SMT) for streamlined PCB assembly.

Refer to the official TDK datasheet for the QVC451663RT-7035 for precise specifications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Sierra Wireless
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess