EN
  • EN
  • DE

PIC18F25J10T-I/SS

Part No PIC18F25J10T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 18J
Package Reel - TR
Number of I/O 21
Family Name PIC18F25J10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F25J10T-I/SSCT, PIC18F25J10T-I/SSTR, PIC18F25J10T-I/SSDKR, PIC18F25J10TISS
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845884-PIC18F25J10T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F25J10T-I/SS CAD Model

Description

Microchip Technology PIC18F25J10T-I/SS Microcontroller

The PIC18F25J10T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This MCU is part of the popular PIC18F series, known for its enhanced features, low power consumption, and versatile applications in a wide range of electronic systems.

This particular model is equipped with a powerful 8-bit CPU and operates with a maximum speed of 40 MHz. It comes in a compact SSOP (Shrink Small Outline Package) with 28 pins, making it suitable for space-constrained applications. The PIC18F25J10T-I/SS boasts 32KB of flash memory, which provides ample space for complex programs and algorithms. Additionally, it has 1536 bytes of RAM for efficient data storage and manipulation during operation.

The device operates within a voltage range of 2.0V to 3.6V, catering to low-power applications and helping to extend battery life in portable devices. Its power management features include multiple sleep modes, which allow designers to optimize power usage and performance according to the needs of their specific applications.

On the peripherals side, the PIC18F25J10T-I/SS is well-endowed. It includes advanced features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling it to interface with analog sensors and transducers directly. The MCU also supports various serial communication protocols, including SPI, I2C, and UART, which are essential for connectivity in modern electronic designs.

For enhanced functionality, this microcontroller includes two Capture/Compare/PWM (CCP) modules, which are crucial for generating precise timing and control signals, particularly in motor control and lighting applications. Furthermore, it has an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, which facilitates serial communication with other microcontrollers or computers.

The PIC18F25J10T-I/SS is designed with robust protection features such as Power-on Reset (POR), Brown-out Reset (BOR), and an extended Watchdog Timer (WDT), ensuring reliable operation under varying conditions. Its programmability and in-circuit debugging capabilities make development and troubleshooting a streamlined process, which is highly beneficial for engineers and hobbyists alike.

In summary, the PIC18F25J10T-I/SS from Microchip Technology is an exceptional choice for designers looking for a feature-rich, low-power, and versatile microcontroller for their embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7931 $52.1379
22+ $4.7533 $104.5726
33+ $4.6048 $151.9584
45+ $4.4563 $200.5335
59+ $4.3077 $254.1543
78+ $3.8621 $301.2438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 399 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess