EN
  • EN
  • DE

DS4830T+T

Part No DS4830T+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Core Processor MAXQ20
Part Core Size 16-Bit
Speed(Frequency) 10MHz
Number of I/O 31
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 16
Supply Voltage - Operating 2.97 V to 3.63 V
Data Converters A/D 18x13b, D/A 8x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 134611-DS4830T+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4830T+T CAD Model

Description

Maxim Integrated DS4830T+T Optical Microcontroller

The DS4830T+T from Maxim Integrated is a highly versatile and powerful optical microcontroller designed to cater to a wide range of applications that require precise optical control and monitoring. This compact microcontroller integrates an array of features that make it an ideal choice for optical networking, portable instrumentation, and other sophisticated optical systems.

Key Features

  • Integrated Optical Control: The DS4830T+T is equipped with a multitude of optical control functions, including laser bias and modulation current control, which are essential for maintaining optimal performance in optical communication systems.
  • High Precision: With its 16-bit analog-to-digital converter (ADC) and 14-bit digital-to-analog converters (DACs), the DS4830T+T ensures high-precision measurements and control signals, enabling accurate and stable operation of optical components.
  • Programmability: This microcontroller comes with a programmable 8051 core, allowing developers to customize the firmware according to their specific application needs. This level of programmability provides the flexibility to adapt to a wide range of optical tasks.
  • Multiple Communication Interfaces: It offers various communication interfaces such as I²C, SPI, and UART, which facilitate easy integration with other components and systems, ensuring seamless communication and data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the DS4830T+T operates with low power consumption, making it suitable for portable and battery-powered applications.

Applications

The DS4830T+T is a go-to microcontroller for developers looking to implement advanced optical features in their products. Its applications span across several fields including:

  • Optical network equipment such as transceivers and switches
  • Test and measurement equipment for fiber optic systems
  • Portable optical instrumentation where power efficiency is crucial
  • Industrial control systems requiring optical sensing and control

Overall, the Maxim Integrated DS4830T+T represents a robust and adaptable solution for any design that demands precise optical control. Its integration of multiple features into a single chip not only saves space but also reduces the complexity and cost of developing optical systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5629 $58.9467
55+ $2.1021 $115.6155
86+ $2.0374 $175.2164
118+ $1.9716 $232.6488
152+ $1.9058 $289.6816
203+ $1.7082 $346.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess