EN
  • EN
  • DE

TIBPAL20R8-15CNT

Part No TIBPAL20R8-15CNT
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 15NS 24DIP  /  series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series IMPACT-X™ PAL®
Package Tube
Product Status Obsolete
Programmable Type PAL
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number TIBPAL20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-10111-5,TIBPAL20R815CNT,-TIBPAL20R8-15CNT-NDR,2156-TIBPAL20R8-15CNT-TI,TEXTISTIBPAL20R8-15CNT,296-10111-5-NDR
Standard Package 15
Win Source Part Number 1022295-TIBPAL20R8-15CNT
Ultra Librarian 3D Model Ultra Librarian TIBPAL20R8-15CNT CAD Model

Description

The TIBPAL20R8-15CNT is a high-performance programmable array logic device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the PAL (Programmable Array Logic) family, which is widely used in digital logic design for implementing logic functions in a customizable and efficient manner.

Key Features

  • Speed: The TIBPAL20R8-15CNT offers a fast propagation delay of 15 nanoseconds, making it suitable for high-speed applications that require quick response times.
  • Logic Elements: It contains 8 logic macrocells that can be programmed to perform a wide range of combinational and sequential logic functions.
  • Flexibility: Each macrocell can be individually configured, providing designers with the flexibility to create complex custom logic circuits.
  • Pin Configuration: This device comes in a 24-pin DIP (Dual In-line Package), which is compatible with standard breadboards and sockets, facilitating easy integration into prototypes and final products.
  • Power Consumption: With a typical low power consumption, the TIBPAL20R8-15CNT is ideal for power-sensitive designs.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The TIBPAL20R8-15CNT is versatile and can be used in a variety of applications such as:

  • Custom logic circuits
  • State machine implementation
  • Signal processing
  • Control systems
  • Automotive electronics
  • Communication systems

Design Support

Texas Instruments provides comprehensive design support for the TIBPAL20R8-15CNT, including detailed datasheets, application notes, and easy-to-use programming tools. This ensures that engineers can quickly integrate the device into their designs and bring their products to market faster.

Conclusion

In summary, the TIBPAL20R8-15CNT from Texas Instruments is a highly capable programmable logic device that offers speed, flexibility, and reliability for a wide range of digital design applications. Its robust feature set and support tools make it an excellent choice for designers looking to create custom logic solutions.

You May Also Be Interested in

Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
IC PLD 5NS 20DIP / HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Lowest to $12.7831
Altera
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess