EN
  • EN
  • DE

74HC4017D,653

Part No 74HC4017D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC JOHNSON DECADE COUNTER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Count Rate 83MHz
Trigger Type Positive, Negative
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008426-74HC4017D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC4017D,653 CAD Model

Description

The Nexperia USA Inc. 74HC4017D,653 is a Counter, Decade Logic Type device with a trigger type of Positive, Negative.

  • Number of Elements: 1
  • Number of Bits per Element: 10
  • Package: 16-SO
  • Operating Temperature: -40°C to 125°C
  • Supply Voltage: 2 V to 6 V
  • Count Rate: 83MHz
  • Suitable for: use in Integrated Circuits.

You May Also Be Interested in

Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2732 $50.5420
450+ $0.2242 $100.8900
695+ $0.2172 $150.9540
955+ $0.2102 $200.7410
1,235+ $0.2032 $250.9520
1,650+ $0.1821 $300.4650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,420 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess