EN
  • EN
  • DE

ATV750BL-15DM/883

Part No ATV750BL-15DM/883
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC EPLD 15NS HS 883C 24-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type EPLD
Number of Macrocells 10
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 24-CDIP (0.300", 7.62mm) Window
Supplier Device Package 24-CDIP
Base Product Number ATV750
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 567010-ATV750BL-15DM/883
Ultra Librarian 3D Model Ultra Librarian ATV750BL-15DM/883 CAD Model

Description

Microchip Technology's ATV750BL-15DM/883

The ATV750BL-15DM/883 is a high-performance, programmable logic device (PLD) from the esteemed manufacturer, Microchip Technology. This product is specifically designed to meet the rigorous demands of military and aerospace applications, as indicated by its '883' suffix, which denotes compliance with the stringent MIL-STD-883 standard for electronic components used in military environments.

Constructed with a bipolar fabrication process, the ATV750BL-15DM/883 offers a robust solution for complex digital logic designs. It features a versatile architecture that includes a generous array of logic gates, providing designers with the flexibility to implement a wide range of logic functions and custom logic solutions.

The device is characterized by its notable speed performance, with a propagation delay of 15 nanoseconds, which ensures swift and efficient operation in critical applications. This makes the ATV750BL-15DM/883 an ideal choice for systems where timing and reliability are of paramount importance.

One of the key advantages of the ATV750BL-15DM/883 is its reprogrammability, which allows for multiple programming cycles. This feature is particularly beneficial during the development phase, as it enables iterative design changes without the need to replace the hardware. Additionally, the reprogrammability extends the product's lifespan by allowing updates and modifications to adapt to evolving system requirements.

The device is housed in a durable ceramic package, which provides excellent thermal and mechanical protection. This package ensures that the PLD can operate reliably under the extreme conditions often encountered in military and aerospace environments, such as high temperatures, vibration, and shock.

Overall, the ATV750BL-15DM/883 is a testament to Microchip Technology's commitment to delivering high-quality, reliable components for mission-critical applications. Its combination of speed, flexibility, and durability makes it a top choice for engineers and designers seeking a programmable logic solution that can withstand the toughest challenges.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Texas Instruments
IC PLD 10MC 10NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 7.5NS 20DIP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin PDIP W Tube
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess