EN
  • EN
  • DE

TIBPAL22V10-10CFN

Part No TIBPAL22V10-10CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 10NS 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series IMPACT-X PAL
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Number of Macrocells 10
Voltage - Input 5V
Speed 10ns
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 761858-TIBPAL22V10-10CFN
Popularity Medium
Supply and Demand Status Limited
Family Name TIBPAL22V10-10C
Introduction Date February 01, 1992
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TIBPAL22V10-10CFN CAD Model

Description

Overview of TIBPAL22V10-10CFN

The TIBPAL22V10-10CFN is a versatile programmable logic device (PLD) from the reputable semiconductor manufacturer Texas Instruments. This product is part of the TIBPAL series, which stands for Texas Instruments Bipolar Programmable Array Logic. The device is designed to offer high-speed performance and a flexible logic solution for a wide range of applications.

Key Features

  • Programmable Logic Device: The TIBPAL22V10-10CFN is a user-programmable logic device which means it can be configured to perform a variety of logical functions based on the needs of the application.
  • High-Speed Performance: With a maximum operating frequency of 10 MHz, this device is suitable for high-speed applications that require quick logic operations and data processing.
  • Logic Capacity: The device offers a substantial amount of logic gates, providing the user with the flexibility to implement complex logic functions.
  • Low Power Consumption: Designed with power efficiency in mind, the TIBPAL22V10-10CFN is ideal for applications where power consumption is a critical factor.
  • Durability: Encased in a robust 28-pin plastic J-leaded chip carrier (PLCC), the TIBPAL22V10-10CFN is designed to withstand the demands of various operating environments.

Applications

The TIBPAL22V10-10CFN is a highly adaptable component that can be used in a myriad of applications. It's particularly well-suited for:

  • Automotive systems
  • Industrial control circuits
  • Telecommunications infrastructure
  • Consumer electronics
  • Custom logic circuits

Technical Specifications

Some of the technical specifications for the TIBPAL22V10-10CFN include:

  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Pin Count: 28
  • Package Type: PLCC

Overall, the TIBPAL22V10-10CFN from Texas Instruments is a powerful and reliable choice for designers looking to incorporate programmable logic into their systems. Its combination of speed, flexibility, and durability makes it a valuable component for a wide array of electronic designs.

You May Also Be Interested in

Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 20NS, PAL-TYPE, TTL / - Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Lowest to $63.1265
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess