EN
  • EN
  • DE

TIBPAL20L8-15CNL

Part No TIBPAL20L8-15CNL
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 15NS 28PLCC / High-Performance Impact PAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series IMPACT-X PAL
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed 15ns
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.5x11.5)
Win Source Part Number 796756-TIBPAL20L8-15CNL
Popularity Medium
Supply and Demand Status Limited
Family Name TIBPAL20L8
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TIBPAL20L8-15CNL CAD Model

Description

Overview of TIBPAL20L8-15CNL Programmable Array Logic Device

The TIBPAL20L8-15CNL is a high-performance programmable array logic (PAL) device manufactured by Texas Instruments, designed to meet the needs of high-speed logic design. This device is part of the PAL family, which is known for its programmable logic capabilities that allow designers to create custom logic functions tailored to specific applications.

Key Features

  • Programmable Logic: The TIBPAL20L8-15CNL offers a versatile solution for implementing fixed logic that might otherwise require a large number of discrete components. With its programmable nature, it allows for rapid design iterations and updates.
  • Speed: This device boasts a maximum propagation delay of 15ns, ensuring fast performance for critical logic functions and timing-sensitive applications.
  • Logic Elements: It features a matrix of AND gates that feed into a set of programmable OR gates, which can be tailored to realize complex logic functions efficiently.
  • Pin Configuration: The device comes in a 24-pin DIP (Dual In-line Package), providing a convenient and familiar package for integration into a wide range of electronic circuits.
  • Power Supply: It operates on a 5V power supply, making it compatible with TTL (Transistor-Transistor Logic) levels and ensuring ease of integration with existing digital systems.

Applications

The flexibility and speed of the TIBPAL20L8-15CNL make it suitable for various applications including:

  • Custom logic circuits
  • Glue logic for system integration
  • Address decoding
  • Complex combinational logic implementations
  • State machine design
  • Signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TIBPAL20L8-15CNL is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability for industrial and commercial applications.

In summary, the TIBPAL20L8-15CNL from Texas Instruments is a versatile, high-speed programmable logic device that offers designers the flexibility to create complex logic functions in a compact and efficient form factor.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $2.9105
Texas Instruments
IC PLD 25NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $1.1276
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess