EN
  • EN
  • DE

CC2651R31T0RKPR

Part No CC2651R31T0RKPR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SIMPLELINK32-BIT ARMCORTEX-M4 SI / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Zigbee® 2.4GHz ~ 2.5GHz 40-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Zigbee®
Modulation 2FSK, 4FSK, 2GFSK, 4GFSK, DSSS, GFSK, MSK
Frequency 2.4GHz ~ 2.5GHz
Data Rate (Max) 2Mbps
Power - Output 5dBm
Sensitivity -104dBm
Memory Size 352kB RAM, 40kB RAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 6.4mA
Current - Transmitting 7.1mA ~ 9.5mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (5x5)
Base Product Number CC2651
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1341242-CC2651R31T0RKPR
Ultra Librarian 3D Model Ultra Librarian CC2651R31T0RKPR CAD Model

Description

Overview of Texas Instruments CC2651R31T0RKPR

The Texas Instruments CC2651R31T0RKPR is a state-of-the-art wireless microcontroller (MCU) that offers a perfect blend of power efficiency, performance, and wireless connectivity for a wide range of applications. Designed to support multiple protocols, this MCU is a versatile choice for designers looking to integrate Bluetooth Low Energy (BLE), Zigbee, Thread, or proprietary RF solutions into their products.

Key Features

  • Multi-protocol support: The CC2651R31T0RKPR is capable of handling Bluetooth 5.1 Low Energy, Zigbee, Thread, and proprietary 2.4 GHz protocols, making it highly adaptable to various communication needs.
  • Advanced RF performance: With a high-performance RF transceiver, this MCU delivers excellent wireless capabilities with a sensitivity of -97 dBm for BLE and a programmable output power up to +5 dBm.
  • Efficient power management: The device is designed for low-power operation, featuring multiple power modes to ensure optimal energy efficiency, which is critical for battery-powered applications.
  • Robust security features: Security is a top priority, and the CC2651R31T0RKPR comes equipped with dedicated hardware for AES-128 encryption and decryption, ensuring secure data transmission.
  • Ample memory: The MCU includes 80KB of in-system programmable flash, 8KB of cache SRAM, and 20KB of ultra-low leakage SRAM, providing sufficient memory for complex applications and software stacks.
  • Integration and development: Texas Instruments provides extensive development tools and software stacks, making it easier for engineers to integrate the CC2651R31T0RKPR into their designs and bring products to market faster.

Applications

The flexibility and powerful features of the CC2651R31T0RKPR make it an ideal choice for a variety of applications, including:

  • Smart home and building automation
  • Wireless sensors and Internet of Things (IoT) devices
  • Consumer electronics
  • Health and fitness trackers
  • Industrial monitoring and control systems

With its combination of multi-protocol support, advanced RF capabilities, power efficiency, and robust security, the Texas Instruments CC2651R31T0RKPR is a powerful MCU that can meet the demands of modern wireless applications.

You May Also Be Interested in

MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0809 $56.5663
16+ $6.6305 $106.0880
24+ $6.4233 $154.1592
33+ $6.2161 $205.1313
42+ $6.0089 $252.3738
56+ $5.3873 $301.6888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,169 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess