EN
  • EN
  • DE

SC28L194A1BE,551

Part No SC28L194A1BE,551
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Features Internal Oscillator, Timer/Counter
Number of Channels 4, QUART
FIFO's 16 Byte
Supply Voltage - Operating 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 211525-SC28L194A1BE,551
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC28L194A1BE,551 CAD Model

Description

The NXP SC28L194A1BE,551 is a highly integrated octal universal asynchronous receiver-transmitter (UART) that is designed to meet the demanding requirements of industrial communication systems. This advanced UART is part of NXP's broad portfolio of interface and connectivity solutions, and it offers a versatile set of features to support a wide array of serial communication protocols.

Key Features:

  • Multiple Channels: The device includes eight independent UART channels, each capable of full-duplex operations, which greatly enhances the data handling capacity of the system it is integrated into.
  • High Data Rates: Each UART channel supports data rates of up to 1 Mbps, facilitating high-speed data transmission for efficient communication.
  • Flexible Baud Rate Generation: The SC28L194A1BE,551 offers a programmable baud rate generator, allowing for precise adjustment to match the baud rates of connected devices.
  • FIFO Buffers: Equipped with 64-byte FIFO buffers on each channel, the device reduces CPU overhead for data transfer operations, improving overall system performance.
  • Modem Control Functions: It includes a complete set of modem control functions, making it suitable for modem interface applications.
  • Automatic Flow Control: The UART supports automatic hardware and software flow control, ensuring reliable data transfer without data loss or overflow.
  • Industrial Temperature Range: The device operates over an industrial temperature range, making it robust for use in harsh environments.
  • Low Power Consumption: Designed with power efficiency in mind, the SC28L194A1BE,551 is ideal for power-sensitive applications.

Applications:

The versatility of the NXP SC28L194A1BE,551 makes it suitable for a wide range of applications, including industrial automation, point-of-sale systems, networking equipment, and any other system that requires multiple serial communication channels. Its robust feature set ensures that it can handle the rigorous demands of high-speed data communication with ease.

Package and Quality:

This octal UART comes in a 68-LQFP package, providing a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the SC28L194A1BE,551 meets the highest standards for reliability and performance, making it a trusted choice for engineers and designers around the world.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess